Brady Corporation Fire Safety Sign 127313

Description
Fire Safety Sign
Request a Quote Datasheet
Description
Fire Safety Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fire Safety Sign - 127313 - Brady Corporation
Milwaukee, WI, USA
Fire Safety Sign
127313
Fire Safety Sign 127313
Fire Safety Sign

Fire Safety Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-127313-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-127313-ND
Signs, Nameplates, Posters 2267-127313-ND
B302 10X14 RED/WHT SPRINKLER DRA

B302 10X14 RED/WHT SPRINKLER DRA

Buy Now Datasheet
Brady B-302 Polyester Rectangle White Fire Sprinkler & Extinguishing System Sign - 14 in Width x 10 in Height - Laminated - TEXT: SPRINKLER DRAIN VALVE - 127313 - 754473-75645 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-302 Polyester Rectangle White Fire Sprinkler & Extinguishing System Sign - 14 in Width x 10 in Height - Laminated - TEXT: SPRINKLER DRAIN VALVE - 127313
754473-75645
Brady B-302 Polyester Rectangle White Fire Sprinkler & Extinguishing System Sign - 14 in Width x 10 in Height - Laminated - TEXT: SPRINKLER DRAIN VALVE - 127313 754473-75645
R.S. Hughes Company carries a large selection of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their item construction. This Brady fire sprinkler & extinguishing system sign is manufactured using polyester which is the B-302 Brady Material Code. Carefully examine the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this part include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This fire sprinkler & extinguishing system sign is printed with a white background and text and/or image color(s) of red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is constructed as a rectangle. This sign is written in English with the following text: SPRINKLER DRAIN VALVE. Some signs are designed for inside use only, while others can be put in place indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product complies with the ASTM D 2979, IFC 2012, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has built this product with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a large selection of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their item construction. This Brady fire sprinkler & extinguishing system sign is manufactured using polyester which is the B-302 Brady Material Code. Carefully examine the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this part include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This fire sprinkler & extinguishing system sign is printed with a white background and text and/or image color(s) of red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is constructed as a rectangle. This sign is written in English with the following text: SPRINKLER DRAIN VALVE. Some signs are designed for inside use only, while others can be put in place indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product complies with the ASTM D 2979, IFC 2012, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has built this product with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 127313 2267-127313-ND 754473-75645
Product Name Fire Safety Sign Signs, Nameplates, Posters Brady B-302 Polyester Rectangle White Fire Sprinkler & Extinguishing System Sign - 14 in Width x 10 in Height - Laminated - TEXT: SPRINKLER DRAIN VALVE - 127313
Safety / Warning Type Fire / High Heat Fire / High Heat
Unlock Full Specs
to access all available technical data

Similar Products

Warning Signs - 7631718 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Electricity danger
Materials of Construction Pp
Width 19.69 inches (500 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details