Brady Corporation Fire Safety Sign 127310

Description
Fire Safety Sign
Request a Quote Datasheet
Description
Fire Safety Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fire Safety Sign - 127310 - Brady Corporation
Milwaukee, WI, USA
Fire Safety Sign
127310
Fire Safety Sign 127310
Fire Safety Sign

Fire Safety Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-127310-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-127310-ND
Signs, Nameplates, Posters 2267-127310-ND
B302 7X10 RED/WHT SPRINKLER DRAI

B302 7X10 RED/WHT SPRINKLER DRAI

Buy Now Datasheet
Brady B-302 Polyester Rectangle White Fire Sprinkler & Extinguishing System Sign - 10 in Width x 7 in Height - Laminated - TEXT: SPRINKLER DRAIN VALVE - 127310 - 754473-75642 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-302 Polyester Rectangle White Fire Sprinkler & Extinguishing System Sign - 10 in Width x 7 in Height - Laminated - TEXT: SPRINKLER DRAIN VALVE - 127310
754473-75642
Brady B-302 Polyester Rectangle White Fire Sprinkler & Extinguishing System Sign - 10 in Width x 7 in Height - Laminated - TEXT: SPRINKLER DRAIN VALVE - 127310 754473-75642
R.S. Hughes Company carries a wide variety of signs from emergency safety signs to motivational signs. Brady assigns a material code for each of the materials used in their part construction. This Brady fire sprinkler & extinguishing system sign is produced using polyester which is the B-302 Brady Material Code. Carefully consider the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this product include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This fire sprinkler & extinguishing system sign is manufactured with a white background and text and/or image color(s) of red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is manufactured as a rectangle. This item is written in English with the following text: SPRINKLER DRAIN VALVE. Some signs support inside use only, while others can be installed indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product complies with the ASTM D 2979, IFC 2012, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has manufacturered this product with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide variety of signs from emergency safety signs to motivational signs. Brady assigns a material code for each of the materials used in their part construction. This Brady fire sprinkler & extinguishing system sign is produced using polyester which is the B-302 Brady Material Code. Carefully consider the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this product include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This fire sprinkler & extinguishing system sign is manufactured with a white background and text and/or image color(s) of red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is manufactured as a rectangle. This item is written in English with the following text: SPRINKLER DRAIN VALVE. Some signs support inside use only, while others can be installed indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product complies with the ASTM D 2979, IFC 2012, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has manufacturered this product with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 127310 2267-127310-ND 754473-75642
Product Name Fire Safety Sign Signs, Nameplates, Posters Brady B-302 Polyester Rectangle White Fire Sprinkler & Extinguishing System Sign - 10 in Width x 7 in Height - Laminated - TEXT: SPRINKLER DRAIN VALVE - 127310
Safety / Warning Type Fire / High Heat Fire / High Heat
Unlock Full Specs
to access all available technical data

Similar Products

Warning Signs - 7631620 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Danger
Materials of Construction Plastic / Film; Vinyl
Features Adhesive Backed
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-882/000-002-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details