R.S. Hughes Company carries a large selection of signs from fire safety to no smoking signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady emergency exit & safe pathway sign is made from aluminum which is the B-555 Brady Material Code. Carefully consider the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this SKU include: 10 in width and a 14 in height. Color is often an important factor for proper awareness and conveyance. This emergency exit & safe pathway sign is printed with a white background and text and/or image color(s) of black / red. Often, many signs include images to help support the text or are simply used to create the message themselves. This emergency exit & safe pathway sign is manufactured with the following image: smoke barrier symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is built as a rectangle. This SKU is written in English with the following text: SMOKE BARRIER PLEASE KEEP CLOSED. Some signs support inside use only, while others can be put in place indoors or out. This SKU has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this SKU meets the ANSI Z535.1-2001, ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has constructed this product with the following resistant properties: abrasion-resistant, chemical-resistant.
| Brady Corporation | R. S. Hughes Company, Inc. | |
|---|---|---|
| Product Category | Safety Labels and Signs | Safety Labels and Signs |
| Product Number | 127305 | 754473-75636 |
| Product Name | Fire Safety Sign | Brady B-555 Aluminum Rectangle White Emergency Exit & Safe Pathway Sign - 10 in Width x 14 in Height - TEXT: SMOKE BARRIER PLEASE KEEP CLOSED - 127305 |
| Safety / Warning Type | Fire / High Heat | Fire / High Heat |