Brady Corporation Fire Safety Sign 127280

Description
Fire Safety Sign
Description
Fire Safety Sign

Suppliers

Company
Product
Description
Supplier Links
Fire Safety Sign - 127280 - Brady Corporation
Milwaukee, WI, USA
Fire Safety Sign
127280
Fire Safety Sign 127280
Fire Safety Sign

Fire Safety Sign

Supplier's Site
Brady B-302 Polyester Rectangle White Fire Sprinkler & Extinguishing System Sign - 10 in Width x 7 in Height - Laminated - TEXT: KEEP STORAGE 36
Sunnyvale, CA, USA
Brady B-302 Polyester Rectangle White Fire Sprinkler & Extinguishing System Sign - 10 in Width x 7 in Height - Laminated - TEXT: KEEP STORAGE 36"" BELOW SPRINKLERS - 127280
754473-75611
Brady B-302 Polyester Rectangle White Fire Sprinkler & Extinguishing System Sign - 10 in Width x 7 in Height - Laminated - TEXT: KEEP STORAGE 36"" BELOW SPRINKLERS - 127280 754473-75611
R.S. Hughes Company carries a large selection of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their item construction. This Brady fire sprinkler & extinguishing system sign is manufactured using polyester which is the B-302 Brady Material Code. Carefully analyze the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this SKU include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This fire sprinkler & extinguishing system sign is designed with a white background and text and/or image color(s) of red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is built as a rectangle. This item is written in English with the following text: KEEP STORAGE 36"" BELOW SPRINKLERS. Some signs are designed for inside use only, while others can be used indoors or out. This SKU has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product satisfies the ASTM D 2979, IFC 2012, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has manufacturered this item with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a large selection of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their item construction. This Brady fire sprinkler & extinguishing system sign is manufactured using polyester which is the B-302 Brady Material Code. Carefully analyze the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this SKU include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This fire sprinkler & extinguishing system sign is designed with a white background and text and/or image color(s) of red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is built as a rectangle. This item is written in English with the following text: KEEP STORAGE 36"" BELOW SPRINKLERS. Some signs are designed for inside use only, while others can be used indoors or out. This SKU has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product satisfies the ASTM D 2979, IFC 2012, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has manufacturered this item with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 127280 754473-75611
Product Name Fire Safety Sign Brady B-302 Polyester Rectangle White Fire Sprinkler & Extinguishing System Sign - 10 in Width x 7 in Height - Laminated - TEXT: KEEP STORAGE 36"" BELOW SPRINKLERS - 127280
Safety / Warning Type Fire / High Heat Fire / High Heat
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Stickers, Decals - Blank - 2946-210-876/000-002-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details
Exit Signs - 7631793 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Fire / High Heat; Fire exit
Materials of Construction Plastic / Film; Plastic
Width 17.72 inches (450 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details