Brady Corporation Fire Safety Sign 127273

Description
Fire Safety Sign
Description
Fire Safety Sign

Suppliers

Company
Product
Description
Supplier Links
Fire Safety Sign - 127273 - Brady Corporation
Milwaukee, WI, USA
Fire Safety Sign
127273
Fire Safety Sign 127273
Fire Safety Sign

Fire Safety Sign

Supplier's Site
Brady B-401 High Impact Polystyrene Rectangle White In Case Of Emergency / Emergency Use Only Sign - 7 in Width x 10 in Height - TEXT: IN CASE OF EMERGENCY REPORT TO EVACUATION AREA - 127273 - 754473-75604 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-401 High Impact Polystyrene Rectangle White In Case Of Emergency / Emergency Use Only Sign - 7 in Width x 10 in Height - TEXT: IN CASE OF EMERGENCY REPORT TO EVACUATION AREA - 127273
754473-75604
Brady B-401 High Impact Polystyrene Rectangle White In Case Of Emergency / Emergency Use Only Sign - 7 in Width x 10 in Height - TEXT: IN CASE OF EMERGENCY REPORT TO EVACUATION AREA - 127273 754473-75604
R.S. Hughes Company carries a wide array of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady in case of emergency / emergency use only sign is produced using high impact polystyrene which is the B-401 Brady Material Code. Carefully consider the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this product include: 7 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This in case of emergency / emergency use only sign is printed with a white background and text and/or image color(s) of red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is manufactured as a rectangle. This part is written in English with the following text: IN CASE OF EMERGENCY REPORT TO EVACUATION AREA. Some signs are designed for inside use only, while others can be used indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign satisfies the ASTM D1593, IFC 2012 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has manufacturered this item with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide array of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady in case of emergency / emergency use only sign is produced using high impact polystyrene which is the B-401 Brady Material Code. Carefully consider the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this product include: 7 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This in case of emergency / emergency use only sign is printed with a white background and text and/or image color(s) of red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is manufactured as a rectangle. This part is written in English with the following text: IN CASE OF EMERGENCY REPORT TO EVACUATION AREA. Some signs are designed for inside use only, while others can be used indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign satisfies the ASTM D1593, IFC 2012 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has manufacturered this item with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 127273 754473-75604
Product Name Fire Safety Sign Brady B-401 High Impact Polystyrene Rectangle White In Case Of Emergency / Emergency Use Only Sign - 7 in Width x 10 in Height - TEXT: IN CASE OF EMERGENCY REPORT TO EVACUATION AREA - 127273
Safety / Warning Type Fire / High Heat Fire / High Heat
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Prohibition Signs - 2847152 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Polyvinyl Chloride
Features Adhesive Backed
View Details