Brady Corporation Fire Safety Sign 127270

Description
Fire Safety Sign
Description
Fire Safety Sign

Suppliers

Company
Product
Description
Supplier Links
Fire Safety Sign - 127270 - Brady Corporation
Milwaukee, WI, USA
Fire Safety Sign
127270
Fire Safety Sign 127270
Fire Safety Sign

Fire Safety Sign

Supplier's Site
Brady B-401 Polystyrene Rectangle White Emergency 911 Sign - 14 in Width x 10 in Height - TEXT: IN CASE OF EMERGENCY DIAL 9 THEN 911 - 127270 - 754473-75601 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-401 Polystyrene Rectangle White Emergency 911 Sign - 14 in Width x 10 in Height - TEXT: IN CASE OF EMERGENCY DIAL 9 THEN 911 - 127270
754473-75601
Brady B-401 Polystyrene Rectangle White Emergency 911 Sign - 14 in Width x 10 in Height - TEXT: IN CASE OF EMERGENCY DIAL 9 THEN 911 - 127270 754473-75601
R.S. Hughes Company carries a large selection of signs from fire safety to motivational signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady emergency 911 sign is manufactured using polystyrene which is the B-401 Brady Material Code. Carefully examine the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this part include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This emergency 911 sign is designed with a white background and text and/or image color(s) of red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is manufactured as a rectangle. This SKU is written in English with the following text: IN CASE OF EMERGENCY DIAL 9 THEN 911. Some signs are designed for inside use only, while others can be put in place indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this part meets the ASTM D1593, IFC 2012 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has built this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a large selection of signs from fire safety to motivational signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady emergency 911 sign is manufactured using polystyrene which is the B-401 Brady Material Code. Carefully examine the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this part include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This emergency 911 sign is designed with a white background and text and/or image color(s) of red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is manufactured as a rectangle. This SKU is written in English with the following text: IN CASE OF EMERGENCY DIAL 9 THEN 911. Some signs are designed for inside use only, while others can be put in place indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this part meets the ASTM D1593, IFC 2012 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has built this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 127270 754473-75601
Product Name Fire Safety Sign Brady B-401 Polystyrene Rectangle White Emergency 911 Sign - 14 in Width x 10 in Height - TEXT: IN CASE OF EMERGENCY DIAL 9 THEN 911 - 127270
Safety / Warning Type Fire / High Heat
Unlock Full Specs
to access all available technical data

Similar Products

Mandatory Signs - 146444 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Polyester
Height 0.9744 ft (2.97 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details