Brady Corporation Fire Safety Sign 127264

Description
Fire Safety Sign
Request a Quote Datasheet
Description
Fire Safety Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fire Safety Sign - 127264 - Brady Corporation
Milwaukee, WI, USA
Fire Safety Sign
127264
Fire Safety Sign 127264
Fire Safety Sign

Fire Safety Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-127264-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-127264-ND
Signs, Nameplates, Posters 2267-127264-ND
B401 10X14 RED/WHT IN CASE OF EM

B401 10X14 RED/WHT IN CASE OF EM

Buy Now Datasheet
Brady B-401 High Impact Polystyrene Rectangle White In Case Of Emergency / Emergency Use Only Sign - 14 in Width x 10 in Height - TEXT: IN CASE OF EMERGENCY BREAK GLASS - 127264 - 754473-75595 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-401 High Impact Polystyrene Rectangle White In Case Of Emergency / Emergency Use Only Sign - 14 in Width x 10 in Height - TEXT: IN CASE OF EMERGENCY BREAK GLASS - 127264
754473-75595
Brady B-401 High Impact Polystyrene Rectangle White In Case Of Emergency / Emergency Use Only Sign - 14 in Width x 10 in Height - TEXT: IN CASE OF EMERGENCY BREAK GLASS - 127264 754473-75595
R.S. Hughes Company carries a wide array of signs from fire safety to motivational signs. Brady assigns a material code for each of the materials used in their item construction. This Brady in case of emergency / emergency use only sign is constructed using high impact polystyrene which is the B-401 Brady Material Code. Carefully examine the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this SKU include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This in case of emergency / emergency use only sign is designed with a white background and text and/or image color(s) of red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is built as a rectangle. This SKU is written in English with the following text: IN CASE OF EMERGENCY BREAK GLASS. Some signs are designed for inside use only, while others can be put in place indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign satisfies the ASTM D1593, IFC 2012 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has constructed this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide array of signs from fire safety to motivational signs. Brady assigns a material code for each of the materials used in their item construction. This Brady in case of emergency / emergency use only sign is constructed using high impact polystyrene which is the B-401 Brady Material Code. Carefully examine the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this SKU include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This in case of emergency / emergency use only sign is designed with a white background and text and/or image color(s) of red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is built as a rectangle. This SKU is written in English with the following text: IN CASE OF EMERGENCY BREAK GLASS. Some signs are designed for inside use only, while others can be put in place indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign satisfies the ASTM D1593, IFC 2012 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has constructed this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 127264 2267-127264-ND 754473-75595
Product Name Fire Safety Sign Signs, Nameplates, Posters Brady B-401 High Impact Polystyrene Rectangle White In Case Of Emergency / Emergency Use Only Sign - 14 in Width x 10 in Height - TEXT: IN CASE OF EMERGENCY BREAK GLASS - 127264
Safety / Warning Type Fire / High Heat Fire / High Heat
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Safety Labels - 434606 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Polypropylene
Height 0.9843 ft (3 dm)
View Details