Brady Corporation Fire Safety Sign 127262

Description
Fire Safety Sign
Request a Quote Datasheet
Description
Fire Safety Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fire Safety Sign - 127262 - Brady Corporation
Milwaukee, WI, USA
Fire Safety Sign
127262
Fire Safety Sign 127262
Fire Safety Sign

Fire Safety Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-127262-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-127262-ND
Signs, Nameplates, Posters 2267-127262-ND
B302 7X10 RED/WHT IN CASE OF EME

B302 7X10 RED/WHT IN CASE OF EME

Buy Now Datasheet
Brady B-302 Polyester Rectangle White In Case Of Emergency / Emergency Use Only Sign - 10 in Width x 7 in Height - Laminated - TEXT: IN CASE OF EMERGENCY BREAK GLASS - 127262 - 754473-75593 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-302 Polyester Rectangle White In Case Of Emergency / Emergency Use Only Sign - 10 in Width x 7 in Height - Laminated - TEXT: IN CASE OF EMERGENCY BREAK GLASS - 127262
754473-75593
Brady B-302 Polyester Rectangle White In Case Of Emergency / Emergency Use Only Sign - 10 in Width x 7 in Height - Laminated - TEXT: IN CASE OF EMERGENCY BREAK GLASS - 127262 754473-75593
R.S. Hughes Company carries a wide variety of signs from emergency exit signs to humorous signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady in case of emergency / emergency use only sign is produced using polyester which is the B-302 Brady Material Code. Carefully analyze the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this product include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This in case of emergency / emergency use only sign is designed with a white background and text and/or image color(s) of red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is constructed as a rectangle. This part is written in English with the following text: IN CASE OF EMERGENCY BREAK GLASS. Some signs are designed for inside use only, while others can be put in place indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this SKU satisfies the ASTM D 2979, IFC 2012, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has designed this product with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide variety of signs from emergency exit signs to humorous signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady in case of emergency / emergency use only sign is produced using polyester which is the B-302 Brady Material Code. Carefully analyze the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this product include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This in case of emergency / emergency use only sign is designed with a white background and text and/or image color(s) of red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is constructed as a rectangle. This part is written in English with the following text: IN CASE OF EMERGENCY BREAK GLASS. Some signs are designed for inside use only, while others can be put in place indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this SKU satisfies the ASTM D 2979, IFC 2012, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has designed this product with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 127262 2267-127262-ND 754473-75593
Product Name Fire Safety Sign Signs, Nameplates, Posters Brady B-302 Polyester Rectangle White In Case Of Emergency / Emergency Use Only Sign - 10 in Width x 7 in Height - Laminated - TEXT: IN CASE OF EMERGENCY BREAK GLASS - 127262
Safety / Warning Type Fire / High Heat Fire / High Heat
Unlock Full Specs
to access all available technical data

Similar Products

Label, Eprom/pcb, Pk500; Label Type Te Connectivity - 07WX0809 - Newark, An Avnet Company
Specs
Width 0.6496 inches (16.5 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details