Brady Corporation Fire Safety Sign 127260

Description
Fire Safety Sign
Request a Quote Datasheet
Description
Fire Safety Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fire Safety Sign - 127260 - Brady Corporation
Milwaukee, WI, USA
Fire Safety Sign
127260
Fire Safety Sign 127260
Fire Safety Sign

Fire Safety Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-127260-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-127260-ND
Signs, Nameplates, Posters 2267-127260-ND
B555 7X10 RED/WHT IN CASE OF EME

B555 7X10 RED/WHT IN CASE OF EME

Buy Now Datasheet
Brady B-555 Aluminum Rectangle White In Case Of Emergency / Emergency Use Only Sign - 10 in Width x 7 in Height - TEXT: IN CASE OF EMERGENCY BREAK GLASS - 127260 - 754473-75591 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-555 Aluminum Rectangle White In Case Of Emergency / Emergency Use Only Sign - 10 in Width x 7 in Height - TEXT: IN CASE OF EMERGENCY BREAK GLASS - 127260
754473-75591
Brady B-555 Aluminum Rectangle White In Case Of Emergency / Emergency Use Only Sign - 10 in Width x 7 in Height - TEXT: IN CASE OF EMERGENCY BREAK GLASS - 127260 754473-75591
R.S. Hughes Company carries a wide array of signs from emergency exit signs to humorous signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady in case of emergency / emergency use only sign is produced using aluminum which is the B-555 Brady Material Code. Carefully analyze the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this SKU include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This in case of emergency / emergency use only sign is printed with a white background and text and/or image color(s) of red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is built as a rectangle. This product is written in English with the following text: IN CASE OF EMERGENCY BREAK GLASS. Some signs support inside use only, while others can be installed indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign satisfies the ASTM D1593, IFC 2012 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has manufacturered this item with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide array of signs from emergency exit signs to humorous signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady in case of emergency / emergency use only sign is produced using aluminum which is the B-555 Brady Material Code. Carefully analyze the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this SKU include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This in case of emergency / emergency use only sign is printed with a white background and text and/or image color(s) of red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is built as a rectangle. This product is written in English with the following text: IN CASE OF EMERGENCY BREAK GLASS. Some signs support inside use only, while others can be installed indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign satisfies the ASTM D1593, IFC 2012 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has manufacturered this item with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 127260 2267-127260-ND 754473-75591
Product Name Fire Safety Sign Signs, Nameplates, Posters Brady B-555 Aluminum Rectangle White In Case Of Emergency / Emergency Use Only Sign - 10 in Width x 7 in Height - TEXT: IN CASE OF EMERGENCY BREAK GLASS - 127260
Safety / Warning Type Fire / High Heat Fire / High Heat
Unlock Full Specs
to access all available technical data

Similar Products

First Aid Signs - 1811489 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Paper
Width 3.35 inches (85 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details