R.S. Hughes Company carries a wide array of signs from emergency exit signs to no smoking signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady in case of fire sign is constructed using high impact polystyrene which is the B-401 Brady Material Code. Carefully examine the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this part include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This in case of fire sign is manufactured with a red background and text and/or image color(s) of white. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is manufactured as a rectangle. This sign is written in English with the following text: IN CASE OF FIRE UNREEL HOSE COMPLETELY THEN OPEN VALVE. Some signs support inside use only, while others can be installed indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this part complies with the ASTM D1593, IFC 2012, OSHA 29 CFR 1910.158 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has constructed this product with the following resistant properties: abrasion-resistant, chemical-resistant.
| Brady Corporation | R. S. Hughes Company, Inc. | |
|---|---|---|
| Product Category | Safety Labels and Signs | Safety Labels and Signs |
| Product Number | 127258 | 754473-75588 |
| Product Name | Fire Safety Sign | Brady B-401 High Impact Polystyrene Rectangle Red In Case Of Fire Sign - 14 in Width x 10 in Height - TEXT: IN CASE OF FIRE UNREEL HOSE COMPLETELY THEN OPEN VALVE - 127258 |
| Safety / Warning Type | Fire / High Heat | Fire / High Heat |