Brady Corporation Fire Safety Sign 127230

Description
Fire Safety Sign
Request a Quote Datasheet
Description
Fire Safety Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fire Safety Sign - 127230 - Brady Corporation
Milwaukee, WI, USA
Fire Safety Sign
127230
Fire Safety Sign 127230
Fire Safety Sign

Fire Safety Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-127230-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-127230-ND
Signs, Nameplates, Posters 2267-127230-ND
B555 7X10 RD/WHT FIRE EXIT DOOR

B555 7X10 RD/WHT FIRE EXIT DOOR

Buy Now Datasheet
Brady B-555 Aluminum Rectangle White Emergency & Fire Exit Sign - 10 in Width x 7 in Height - 127230 - 754473-75560 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-555 Aluminum Rectangle White Emergency & Fire Exit Sign - 10 in Width x 7 in Height - 127230
754473-75560
Brady B-555 Aluminum Rectangle White Emergency & Fire Exit Sign - 10 in Width x 7 in Height - 127230 754473-75560
R.S. Hughes Company carries a wide variety of signs from emergency exit signs to humorous signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady emergency & fire exit sign is constructed using aluminum which is the B-555 Brady Material Code. Carefully evaluate the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this SKU include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This emergency & fire exit sign is designed with a white background and text and/or image color(s) of red / white. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is built as a rectangle. This item is written in English with the following text: FIRE EXIT DOOR MUST BE KEPT UNLOCKED DURING BUSINESS HOURS. Some signs are designed for inside use only, while others can be installed indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this SKU meets the ASTM D1593, IFC 2012 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has built this item with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide variety of signs from emergency exit signs to humorous signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady emergency & fire exit sign is constructed using aluminum which is the B-555 Brady Material Code. Carefully evaluate the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this SKU include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This emergency & fire exit sign is designed with a white background and text and/or image color(s) of red / white. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is built as a rectangle. This item is written in English with the following text: FIRE EXIT DOOR MUST BE KEPT UNLOCKED DURING BUSINESS HOURS. Some signs are designed for inside use only, while others can be installed indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this SKU meets the ASTM D1593, IFC 2012 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has built this item with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 127230 2267-127230-ND 754473-75560
Product Name Fire Safety Sign Signs, Nameplates, Posters Brady B-555 Aluminum Rectangle White Emergency & Fire Exit Sign - 10 in Width x 7 in Height - 127230
Safety / Warning Type Fire / High Heat Emergency Exit
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Stickers, Decals - Blank - 2946-210-703-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Fire Safety Signs - 7631825 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Fire / High Heat; Fire exit
Materials of Construction Plastic / Film; Plastic
Width 17.72 inches (450 mm)
View Details