Brady Corporation Fire Safety Sign 127224

Description
Fire Safety Sign
Description
Fire Safety Sign

Suppliers

Company
Product
Description
Supplier Links
Fire Safety Sign - 127224 - Brady Corporation
Milwaukee, WI, USA
Fire Safety Sign
127224
Fire Safety Sign 127224
Fire Safety Sign

Fire Safety Sign

Supplier's Site
Brady B-555 Aluminum Rectangle White Emergency & Fire Exit Sign - 10 in Width x 7 in Height - TEXT: FIRE DOOR ALARM WILL SOUND IF DOOR IS OPENED DO NOT BLOCK - 127224 - 754473-75554 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-555 Aluminum Rectangle White Emergency & Fire Exit Sign - 10 in Width x 7 in Height - TEXT: FIRE DOOR ALARM WILL SOUND IF DOOR IS OPENED DO NOT BLOCK - 127224
754473-75554
Brady B-555 Aluminum Rectangle White Emergency & Fire Exit Sign - 10 in Width x 7 in Height - TEXT: FIRE DOOR ALARM WILL SOUND IF DOOR IS OPENED DO NOT BLOCK - 127224 754473-75554
R.S. Hughes Company carries a large selection of signs from emergency exit signs to motivational signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady emergency & fire exit sign is constructed using aluminum which is the B-555 Brady Material Code. Carefully analyze the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this part include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This emergency & fire exit sign is printed with a white background and text and/or image color(s) of red / white. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is manufactured as a rectangle. This SKU is written in English with the following text: FIRE DOOR ALARM WILL SOUND IF DOOR IS OPENED DO NOT BLOCK. Some signs are designed for inside use only, while others can be installed indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign satisfies the ASTM D1593, IFC 2012 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has constructed this product with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a large selection of signs from emergency exit signs to motivational signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady emergency & fire exit sign is constructed using aluminum which is the B-555 Brady Material Code. Carefully analyze the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this part include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This emergency & fire exit sign is printed with a white background and text and/or image color(s) of red / white. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is manufactured as a rectangle. This SKU is written in English with the following text: FIRE DOOR ALARM WILL SOUND IF DOOR IS OPENED DO NOT BLOCK. Some signs are designed for inside use only, while others can be installed indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign satisfies the ASTM D1593, IFC 2012 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has constructed this product with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 127224 754473-75554
Product Name Fire Safety Sign Brady B-555 Aluminum Rectangle White Emergency & Fire Exit Sign - 10 in Width x 7 in Height - TEXT: FIRE DOOR ALARM WILL SOUND IF DOOR IS OPENED DO NOT BLOCK - 127224
Safety / Warning Type Fire / High Heat Emergency Exit
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-872-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details
Warning Signs - 1366413 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Caution
Materials of Construction Plastic / Film; Vinyl
Height 0.1640 ft (0.5000 dm)
View Details