Brady Corporation Fire Safety Sign 127223

Description
Fire Safety Sign
Request a Quote Datasheet
Description
Fire Safety Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fire Safety Sign - 127223 - Brady Corporation
Milwaukee, WI, USA
Fire Safety Sign
127223
Fire Safety Sign 127223
Fire Safety Sign

Fire Safety Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-127223-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-127223-ND
Signs, Nameplates, Posters 2267-127223-ND
B302 10X14 RED/WHT FIRE HOSE AND

B302 10X14 RED/WHT FIRE HOSE AND

Buy Now Datasheet
Brady B-302 Polyester White Fire Equipment Sign - 14 in Width x 10 in Height - Laminated - TEXT: FIRE HOSE AND EXTINGUISHER INSIDE - 127223 - 754473-75553 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-302 Polyester White Fire Equipment Sign - 14 in Width x 10 in Height - Laminated - TEXT: FIRE HOSE AND EXTINGUISHER INSIDE - 127223
754473-75553
Brady B-302 Polyester White Fire Equipment Sign - 14 in Width x 10 in Height - Laminated - TEXT: FIRE HOSE AND EXTINGUISHER INSIDE - 127223 754473-75553
R.S. Hughes Company carries a large selection of signs from fire safety to humorous signs. Brady assigns a material code for each of the materials used in their item construction. This Brady fire equipment sign is constructed using polyester which is the B-302 Brady Material Code. Carefully analyze the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this sign include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This fire equipment sign is manufactured with a white background and text and/or image color(s) of red. This sign is written in English with the following text: FIRE HOSE AND EXTINGUISHER INSIDE. Some signs are designed for inside use only, while others can be used indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this part complies with the ASTM D 2979, OSHA 29 CFR 1910.157, OSHA 29 CFR 1910.158, PSTC-1, PSTC-33, PSTC-7 standard(s).

R.S. Hughes Company carries a large selection of signs from fire safety to humorous signs. Brady assigns a material code for each of the materials used in their item construction. This Brady fire equipment sign is constructed using polyester which is the B-302 Brady Material Code. Carefully analyze the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this sign include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This fire equipment sign is manufactured with a white background and text and/or image color(s) of red. This sign is written in English with the following text: FIRE HOSE AND EXTINGUISHER INSIDE. Some signs are designed for inside use only, while others can be used indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this part complies with the ASTM D 2979, OSHA 29 CFR 1910.157, OSHA 29 CFR 1910.158, PSTC-1, PSTC-33, PSTC-7 standard(s).

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 127223 2267-127223-ND 754473-75553
Product Name Fire Safety Sign Signs, Nameplates, Posters Brady B-302 Polyester White Fire Equipment Sign - 14 in Width x 10 in Height - Laminated - TEXT: FIRE HOSE AND EXTINGUISHER INSIDE - 127223
Safety / Warning Type Fire / High Heat Fire / High Heat
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Stickers, Decals - Blank - 2946-210-706-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
View Details
Fire Safety Signs - 146357 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Polyester
Features Adhesive Backed
Width 3.94 inches (100 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details