Brady Corporation Fire Safety Sign 127213

Description
Fire Safety Sign
Request a Quote Datasheet
Description
Fire Safety Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fire Safety Sign - 127213 - Brady Corporation
Milwaukee, WI, USA
Fire Safety Sign
127213
Fire Safety Sign 127213
Fire Safety Sign

Fire Safety Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-127213-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-127213-ND
Signs, Nameplates, Posters 2267-127213-ND
B401 7X10 RED/WHT FIRE EQUIPMENT

B401 7X10 RED/WHT FIRE EQUIPMENT

Buy Now Datasheet
Brady B-401 High Impact Polystyrene Rectangle White Emergency Exit & Safe Pathway Sign - 10 in Width x 7 in Height - TEXT: DO NOT BLOCK FIRE EQUIPMENT - 127213 - 754473-75543 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-401 High Impact Polystyrene Rectangle White Emergency Exit & Safe Pathway Sign - 10 in Width x 7 in Height - TEXT: DO NOT BLOCK FIRE EQUIPMENT - 127213
754473-75543
Brady B-401 High Impact Polystyrene Rectangle White Emergency Exit & Safe Pathway Sign - 10 in Width x 7 in Height - TEXT: DO NOT BLOCK FIRE EQUIPMENT - 127213 754473-75543
R.S. Hughes Company carries a wide variety of signs from fire safety to motivational signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady emergency exit & safe pathway sign is produced using high impact polystyrene which is the B-401 Brady Material Code. Carefully consider the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this sign include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This emergency exit & safe pathway sign is manufactured with a white background and text and/or image color(s) of red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is manufactured as a rectangle. This product is written in English with the following text: DO NOT BLOCK FIRE EQUIPMENT. Some signs are designed for inside use only, while others can be used indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this SKU complies with the ASTM D1593, IFC 2012 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has manufacturered this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide variety of signs from fire safety to motivational signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady emergency exit & safe pathway sign is produced using high impact polystyrene which is the B-401 Brady Material Code. Carefully consider the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this sign include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This emergency exit & safe pathway sign is manufactured with a white background and text and/or image color(s) of red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is manufactured as a rectangle. This product is written in English with the following text: DO NOT BLOCK FIRE EQUIPMENT. Some signs are designed for inside use only, while others can be used indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this SKU complies with the ASTM D1593, IFC 2012 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has manufacturered this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 127213 2267-127213-ND 754473-75543
Product Name Fire Safety Sign Signs, Nameplates, Posters Brady B-401 High Impact Polystyrene Rectangle White Emergency Exit & Safe Pathway Sign - 10 in Width x 7 in Height - TEXT: DO NOT BLOCK FIRE EQUIPMENT - 127213
Safety / Warning Type Fire / High Heat Fire / High Heat
Unlock Full Specs
to access all available technical data

Similar Products

Warning Signs - 2198294 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type No smoking
Materials of Construction Pvc
Width 24.8 inches (630 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Safety Symbols & Electrical Signs - 1-1768035-1 - TE Connectivity
Specs
Safety / Warning Type Electrical / High Voltage
Materials of Construction Vinyl
Width 0.9800 inches (24.89 mm)
View Details