Brady Corporation Fire Safety Sign 127210

Description
Fire Safety Sign
Request a Quote Datasheet
Description
Fire Safety Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fire Safety Sign - 127210 - Brady Corporation
Milwaukee, WI, USA
Fire Safety Sign
127210
Fire Safety Sign 127210
Fire Safety Sign

Fire Safety Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-127210-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-127210-ND
Signs, Nameplates, Posters 2267-127210-ND
B401 10X14 RED/WHT FIRE EXTINGUI

B401 10X14 RED/WHT FIRE EXTINGUI

Buy Now Datasheet
Brady B-401 High Impact Polystyrene Rectangle White Fire Equipment Sign - 14 in Width x 10 in Height - TEXT: FIRE EXTINGUISHER INSIDE BUILDING - 127210 - 754473-75540 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-401 High Impact Polystyrene Rectangle White Fire Equipment Sign - 14 in Width x 10 in Height - TEXT: FIRE EXTINGUISHER INSIDE BUILDING - 127210
754473-75540
Brady B-401 High Impact Polystyrene Rectangle White Fire Equipment Sign - 14 in Width x 10 in Height - TEXT: FIRE EXTINGUISHER INSIDE BUILDING - 127210 754473-75540
R.S. Hughes Company carries a wide array of signs from emergency exit signs to humorous signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady fire equipment sign is made from high impact polystyrene which is the B-401 Brady Material Code. Carefully analyze the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this part include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This fire equipment sign is designed with a white background and text and/or image color(s) of red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is constructed as a rectangle. This SKU is written in English with the following text: FIRE EXTINGUISHER INSIDE BUILDING. Some signs are designed for inside use only, while others can be used indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item meets the ASTM D1593, OSHA 29 CFR 1910.157 standard(s).

R.S. Hughes Company carries a wide array of signs from emergency exit signs to humorous signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady fire equipment sign is made from high impact polystyrene which is the B-401 Brady Material Code. Carefully analyze the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this part include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This fire equipment sign is designed with a white background and text and/or image color(s) of red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is constructed as a rectangle. This SKU is written in English with the following text: FIRE EXTINGUISHER INSIDE BUILDING. Some signs are designed for inside use only, while others can be used indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item meets the ASTM D1593, OSHA 29 CFR 1910.157 standard(s).

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 127210 2267-127210-ND 754473-75540
Product Name Fire Safety Sign Signs, Nameplates, Posters Brady B-401 High Impact Polystyrene Rectangle White Fire Equipment Sign - 14 in Width x 10 in Height - TEXT: FIRE EXTINGUISHER INSIDE BUILDING - 127210
Safety / Warning Type Fire / High Heat Fire / High Heat
Unlock Full Specs
to access all available technical data

Similar Products

Prohibition Signs - 7631995 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Do not touch
Materials of Construction Pp rigid plastic
Width 9.84 inches (250 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details