Brady Corporation Emergency Shelter Sign 127162

Description
Emergency Shelter Sign
Request a Quote Datasheet
Description
Emergency Shelter Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Emergency Shelter Sign - 127162 - Brady Corporation
Milwaukee, WI, USA
Emergency Shelter Sign
127162
Emergency Shelter Sign 127162
Emergency Shelter Sign

Emergency Shelter Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-127162-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-127162-ND
Signs, Nameplates, Posters 2267-127162-ND
B401 14X10 RED/BLK/WHT EMERGENCY

B401 14X10 RED/BLK/WHT EMERGENCY

Buy Now Datasheet
Brady B-401 Polystyrene Rectangle Red Tornado & Severe Weather Shelter Sign - 10 in Width x 14 in Height - TEXT: EMERGENCY SHELTER FOR HAZARDOUS WEATHER CONDITIONS - 127162 - 754473-75491 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-401 Polystyrene Rectangle Red Tornado & Severe Weather Shelter Sign - 10 in Width x 14 in Height - TEXT: EMERGENCY SHELTER FOR HAZARDOUS WEATHER CONDITIONS - 127162
754473-75491
Brady B-401 Polystyrene Rectangle Red Tornado & Severe Weather Shelter Sign - 10 in Width x 14 in Height - TEXT: EMERGENCY SHELTER FOR HAZARDOUS WEATHER CONDITIONS - 127162 754473-75491
R.S. Hughes Company carries a wide array of signs from fire safety to motivational signs. Brady assigns a material code for each of the materials used in their part construction. This Brady tornado & severe weather shelter sign is manufactured using polystyrene which is the B-401 Brady Material Code. Carefully examine the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this item include: 10 in width and a 14 in height. Color is often an important factor for proper awareness and conveyance. This tornado & severe weather shelter sign is designed with a red background and text and/or image color(s) of black / white. Often, many signs include images to help clarify the text or are simply used to create the message themselves. This tornado & severe weather shelter sign is designed with the following image: emergency shelter symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is constructed as a rectangle. This SKU is written in English with the following text: EMERGENCY SHELTER FOR HAZARDOUS WEATHER CONDITIONS. Some signs support inside use only, while others can be used indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this part satisfies the ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has built this product with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide array of signs from fire safety to motivational signs. Brady assigns a material code for each of the materials used in their part construction. This Brady tornado & severe weather shelter sign is manufactured using polystyrene which is the B-401 Brady Material Code. Carefully examine the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this item include: 10 in width and a 14 in height. Color is often an important factor for proper awareness and conveyance. This tornado & severe weather shelter sign is designed with a red background and text and/or image color(s) of black / white. Often, many signs include images to help clarify the text or are simply used to create the message themselves. This tornado & severe weather shelter sign is designed with the following image: emergency shelter symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is constructed as a rectangle. This SKU is written in English with the following text: EMERGENCY SHELTER FOR HAZARDOUS WEATHER CONDITIONS. Some signs support inside use only, while others can be used indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this part satisfies the ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has built this product with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 127162 2267-127162-ND 754473-75491
Product Name Emergency Shelter Sign Signs, Nameplates, Posters Brady B-401 Polystyrene Rectangle Red Tornado & Severe Weather Shelter Sign - 10 in Width x 14 in Height - TEXT: EMERGENCY SHELTER FOR HAZARDOUS WEATHER CONDITIONS - 127162
Materials of Construction Plastic / Film Polyester Polystyrene
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-706/000-002-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
View Details
Safety Labels - 434604 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Polypropylene
Width 3.94 inches (100 mm)
Height 0.3281 ft (1 dm)
View Details