Brady Corporation Emergency Shelter Sign 127160

Description
Emergency Shelter Sign
Request a Quote Datasheet
Description
Emergency Shelter Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Emergency Shelter Sign - 127160 - Brady Corporation
Milwaukee, WI, USA
Emergency Shelter Sign
127160
Emergency Shelter Sign 127160
Emergency Shelter Sign

Emergency Shelter Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-127160-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-127160-ND
Signs, Nameplates, Posters 2267-127160-ND
B302 10X7 RED/BLK/WHT EMERGENCY

B302 10X7 RED/BLK/WHT EMERGENCY

Buy Now Datasheet
Brady B-302 Polyester Rectangle Red Tornado & Severe Weather Shelter Sign - 7 in Width x 10 in Height - Laminated - TEXT: EMERGENCY SHELTER FOR HAZARDOUS WEATHER CONDITIONS - 127160 - 754473-75489 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-302 Polyester Rectangle Red Tornado & Severe Weather Shelter Sign - 7 in Width x 10 in Height - Laminated - TEXT: EMERGENCY SHELTER FOR HAZARDOUS WEATHER CONDITIONS - 127160
754473-75489
Brady B-302 Polyester Rectangle Red Tornado & Severe Weather Shelter Sign - 7 in Width x 10 in Height - Laminated - TEXT: EMERGENCY SHELTER FOR HAZARDOUS WEATHER CONDITIONS - 127160 754473-75489
R.S. Hughes Company carries a wide variety of signs from emergency safety signs to motivational signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady tornado & severe weather shelter sign is constructed using polyester which is the B-302 Brady Material Code. Carefully evaluate the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this SKU include: 7 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This tornado & severe weather shelter sign is designed with a red background and text and/or image color(s) of black / white. Often, many signs include images to help support the text or are simply used to create the message themselves. This tornado & severe weather shelter sign is printed with the following image: emergency shelter symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is constructed as a rectangle. This product is written in English with the following text: EMERGENCY SHELTER FOR HAZARDOUS WEATHER CONDITIONS. Some signs are designed for inside use only, while others can be installed indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this part complies with the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has built this product with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide variety of signs from emergency safety signs to motivational signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady tornado & severe weather shelter sign is constructed using polyester which is the B-302 Brady Material Code. Carefully evaluate the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this SKU include: 7 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This tornado & severe weather shelter sign is designed with a red background and text and/or image color(s) of black / white. Often, many signs include images to help support the text or are simply used to create the message themselves. This tornado & severe weather shelter sign is printed with the following image: emergency shelter symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is constructed as a rectangle. This product is written in English with the following text: EMERGENCY SHELTER FOR HAZARDOUS WEATHER CONDITIONS. Some signs are designed for inside use only, while others can be installed indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this part complies with the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has built this product with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 127160 2267-127160-ND 754473-75489
Product Name Emergency Shelter Sign Signs, Nameplates, Posters Brady B-302 Polyester Rectangle Red Tornado & Severe Weather Shelter Sign - 7 in Width x 10 in Height - Laminated - TEXT: EMERGENCY SHELTER FOR HAZARDOUS WEATHER CONDITIONS - 127160
Materials of Construction Plastic / Film Polyester Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Stickers, Decals - Blank - 2946-210-873-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Warning Signs - 7631581 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Electricity danger
Materials of Construction Pp
Width 5.83 inches (148 mm)
View Details