Brady Corporation Emergency Shelter Sign 127158

Description
Emergency Shelter Sign
Request a Quote Datasheet
Description
Emergency Shelter Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Emergency Shelter Sign - 127158 - Brady Corporation
Milwaukee, WI, USA
Emergency Shelter Sign
127158
Emergency Shelter Sign 127158
Emergency Shelter Sign

Emergency Shelter Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-127158-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-127158-ND
Signs, Nameplates, Posters 2267-127158-ND
B555 10X7 RED/BLK/WHT EMERGENCY

B555 10X7 RED/BLK/WHT EMERGENCY

Buy Now Datasheet
Brady B-555 Aluminum Rectangle Red Tornado & Severe Weather Shelter Sign - 7 in Width x 10 in Height - TEXT: EMERGENCY SHELTER FOR HAZARDOUS WEATHER CONDITIONS - 127158 - 754473-75487 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-555 Aluminum Rectangle Red Tornado & Severe Weather Shelter Sign - 7 in Width x 10 in Height - TEXT: EMERGENCY SHELTER FOR HAZARDOUS WEATHER CONDITIONS - 127158
754473-75487
Brady B-555 Aluminum Rectangle Red Tornado & Severe Weather Shelter Sign - 7 in Width x 10 in Height - TEXT: EMERGENCY SHELTER FOR HAZARDOUS WEATHER CONDITIONS - 127158 754473-75487
R.S. Hughes Company carries a wide variety of signs from fire safety to no smoking signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady tornado & severe weather shelter sign is manufactured using aluminum which is the B-555 Brady Material Code. Carefully consider the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this sign include: 7 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This tornado & severe weather shelter sign is manufactured with a red background and text and/or image color(s) of black / white. Often, many signs include images to help clarify the text or are simply used to create the message themselves. This tornado & severe weather shelter sign is manufactured with the following image: emergency shelter symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is built as a rectangle. This product is written in English with the following text: EMERGENCY SHELTER FOR HAZARDOUS WEATHER CONDITIONS. Some signs support inside use only, while others can be used indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this SKU complies with the ANSI Z535.1-2001, ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has manufacturered this item with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide variety of signs from fire safety to no smoking signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady tornado & severe weather shelter sign is manufactured using aluminum which is the B-555 Brady Material Code. Carefully consider the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this sign include: 7 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This tornado & severe weather shelter sign is manufactured with a red background and text and/or image color(s) of black / white. Often, many signs include images to help clarify the text or are simply used to create the message themselves. This tornado & severe weather shelter sign is manufactured with the following image: emergency shelter symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is built as a rectangle. This product is written in English with the following text: EMERGENCY SHELTER FOR HAZARDOUS WEATHER CONDITIONS. Some signs support inside use only, while others can be used indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this SKU complies with the ANSI Z535.1-2001, ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has manufacturered this item with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 127158 2267-127158-ND 754473-75487
Product Name Emergency Shelter Sign Signs, Nameplates, Posters Brady B-555 Aluminum Rectangle Red Tornado & Severe Weather Shelter Sign - 7 in Width x 10 in Height - TEXT: EMERGENCY SHELTER FOR HAZARDOUS WEATHER CONDITIONS - 127158
Materials of Construction Metal Metal Metal; Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Prohibition Signs - 7631866 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Keep out
Materials of Construction Pp rigid plastic
Width 5.83 inches (148 mm)
View Details