Brady Corporation Fire Safety Sign 127152

Description
Fire Safety Sign
Request a Quote Datasheet
Description
Fire Safety Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fire Safety Sign - 127152 - Brady Corporation
Milwaukee, WI, USA
Fire Safety Sign
127152
Fire Safety Sign 127152
Fire Safety Sign

Fire Safety Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-127152-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-127152-ND
Signs, Nameplates, Posters 2267-127152-ND
B555 7X10 RED/WHT EMERGENCY FIRE

B555 7X10 RED/WHT EMERGENCY FIRE

Buy Now Datasheet
Brady B-555 Aluminum Rectangle White Emergency & Fire Exit Sign - 10 in Width x 7 in Height - TEXT: EMERGENCY FIRE EXIT - 127152 - 754473-75481 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-555 Aluminum Rectangle White Emergency & Fire Exit Sign - 10 in Width x 7 in Height - TEXT: EMERGENCY FIRE EXIT - 127152
754473-75481
Brady B-555 Aluminum Rectangle White Emergency & Fire Exit Sign - 10 in Width x 7 in Height - TEXT: EMERGENCY FIRE EXIT - 127152 754473-75481
R.S. Hughes Company carries a large selection of signs from emergency safety signs to motivational signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady emergency & fire exit sign is made from aluminum which is the B-555 Brady Material Code. Carefully evaluate the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this product include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This emergency & fire exit sign is manufactured with a white background and text and/or image color(s) of red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is manufactured as a rectangle. This part is written in English with the following text: EMERGENCY FIRE EXIT. Some signs support inside use only, while others can be put in place indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product satisfies the ANSI Z535.1-2001, ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has built this item with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a large selection of signs from emergency safety signs to motivational signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady emergency & fire exit sign is made from aluminum which is the B-555 Brady Material Code. Carefully evaluate the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this product include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This emergency & fire exit sign is manufactured with a white background and text and/or image color(s) of red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is manufactured as a rectangle. This part is written in English with the following text: EMERGENCY FIRE EXIT. Some signs support inside use only, while others can be put in place indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product satisfies the ANSI Z535.1-2001, ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has built this item with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 127152 2267-127152-ND 754473-75481
Product Name Fire Safety Sign Signs, Nameplates, Posters Brady B-555 Aluminum Rectangle White Emergency & Fire Exit Sign - 10 in Width x 7 in Height - TEXT: EMERGENCY FIRE EXIT - 127152
Safety / Warning Type Fire / High Heat Emergency Exit
Unlock Full Specs
to access all available technical data

Similar Products

Warning Signs - 8134448 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Laser beam warning
Materials of Construction Plastic / Film; Vinyl
Features Adhesive Backed
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Label, Ce, 7.62X6.35Mm, Pk500; Label Type Te Connectivity - 72C2588 - Newark, An Avnet Company
Specs
Materials of Construction Vinyl
Width 0.3000 inches (7.62 mm)
View Details