Brady Corporation Fire Safety Sign 127147

Description
Fire Safety Sign
Request a Quote Datasheet
Description
Fire Safety Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fire Safety Sign - 127147 - Brady Corporation
Milwaukee, WI, USA
Fire Safety Sign
127147
Fire Safety Sign 127147
Fire Safety Sign

Fire Safety Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-127147-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-127147-ND
Signs, Nameplates, Posters 2267-127147-ND
B401 7X10 RED/WHT EMERGENCY EXIT

B401 7X10 RED/WHT EMERGENCY EXIT

Buy Now Datasheet
Brady B-401 High Impact Polystyrene Rectangle White Emergency & Fire Exit Sign - 10 in Width x 7 in Height - TEXT: EMERGENCY EXIT DO NOT BLOCK - 127147 - 754473-75475 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-401 High Impact Polystyrene Rectangle White Emergency & Fire Exit Sign - 10 in Width x 7 in Height - TEXT: EMERGENCY EXIT DO NOT BLOCK - 127147
754473-75475
Brady B-401 High Impact Polystyrene Rectangle White Emergency & Fire Exit Sign - 10 in Width x 7 in Height - TEXT: EMERGENCY EXIT DO NOT BLOCK - 127147 754473-75475
R.S. Hughes Company carries a large selection of signs from emergency exit signs to motivational signs. Brady assigns a material code for each of the materials used in their item construction. This Brady emergency & fire exit sign is constructed using high impact polystyrene which is the B-401 Brady Material Code. Carefully consider the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this product include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This emergency & fire exit sign is designed with a white background and text and/or image color(s) of red / white. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is constructed as a rectangle. This item is written in English with the following text: EMERGENCY EXIT DO NOT BLOCK. Some signs are designed for inside use only, while others can be put in place indoors or out. This SKU has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item meets the ASTM D1593, IFC 2012 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has manufacturered this item with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a large selection of signs from emergency exit signs to motivational signs. Brady assigns a material code for each of the materials used in their item construction. This Brady emergency & fire exit sign is constructed using high impact polystyrene which is the B-401 Brady Material Code. Carefully consider the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this product include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This emergency & fire exit sign is designed with a white background and text and/or image color(s) of red / white. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is constructed as a rectangle. This item is written in English with the following text: EMERGENCY EXIT DO NOT BLOCK. Some signs are designed for inside use only, while others can be put in place indoors or out. This SKU has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item meets the ASTM D1593, IFC 2012 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has manufacturered this item with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 127147 2267-127147-ND 754473-75475
Product Name Fire Safety Sign Signs, Nameplates, Posters Brady B-401 High Impact Polystyrene Rectangle White Emergency & Fire Exit Sign - 10 in Width x 7 in Height - TEXT: EMERGENCY EXIT DO NOT BLOCK - 127147
Safety / Warning Type Fire / High Heat Emergency Exit
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-870-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details
Warning Signs - 7631917 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type General danger
Materials of Construction Pvc
Width 11.81 inches (300 mm)
View Details