Brady Corporation Fire Safety Sign 127144

Description
Fire Safety Sign
Description
Fire Safety Sign

Suppliers

Company
Product
Description
Supplier Links
Fire Safety Sign - 127144 - Brady Corporation
Milwaukee, WI, USA
Fire Safety Sign
127144
Fire Safety Sign 127144
Fire Safety Sign

Fire Safety Sign

Supplier's Site
Brady B-401 High Impact Polystyrene Rectangle White Fire Sprinkler & Extinguishing System Sign - 14 in Width x 10 in Height - TEXT: AUTOMATIC SPRINKLER SYSTEM SUB BASEMENT - 127144 - 754473-75472 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-401 High Impact Polystyrene Rectangle White Fire Sprinkler & Extinguishing System Sign - 14 in Width x 10 in Height - TEXT: AUTOMATIC SPRINKLER SYSTEM SUB BASEMENT - 127144
754473-75472
Brady B-401 High Impact Polystyrene Rectangle White Fire Sprinkler & Extinguishing System Sign - 14 in Width x 10 in Height - TEXT: AUTOMATIC SPRINKLER SYSTEM SUB BASEMENT - 127144 754473-75472
R.S. Hughes Company carries a wide array of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their part construction. This Brady fire sprinkler & extinguishing system sign is constructed using high impact polystyrene which is the B-401 Brady Material Code. Carefully evaluate the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this sign include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This fire sprinkler & extinguishing system sign is designed with a white background and text and/or image color(s) of red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is manufactured as a rectangle. This item is written in English with the following text: AUTOMATIC SPRINKLER SYSTEM SUB BASEMENT. Some signs support inside use only, while others can be used indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign meets the ASTM D1593, IFC 2012 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has designed this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide array of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their part construction. This Brady fire sprinkler & extinguishing system sign is constructed using high impact polystyrene which is the B-401 Brady Material Code. Carefully evaluate the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this sign include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This fire sprinkler & extinguishing system sign is designed with a white background and text and/or image color(s) of red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is manufactured as a rectangle. This item is written in English with the following text: AUTOMATIC SPRINKLER SYSTEM SUB BASEMENT. Some signs support inside use only, while others can be used indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign meets the ASTM D1593, IFC 2012 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has designed this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 127144 754473-75472
Product Name Fire Safety Sign Brady B-401 High Impact Polystyrene Rectangle White Fire Sprinkler & Extinguishing System Sign - 14 in Width x 10 in Height - TEXT: AUTOMATIC SPRINKLER SYSTEM SUB BASEMENT - 127144
Safety / Warning Type Fire / High Heat Fire / High Heat
Unlock Full Specs
to access all available technical data

Similar Products

Safety Labels - 2325511 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Paper
Height 0.2461 ft (0.7500 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details