Brady Corporation Fire Safety Sign 127121

Description
Fire Safety Sign
Description
Fire Safety Sign

Suppliers

Company
Product
Description
Supplier Links
Fire Safety Sign - 127121 - Brady Corporation
Milwaukee, WI, USA
Fire Safety Sign
127121
Fire Safety Sign 127121
Fire Safety Sign

Fire Safety Sign

Supplier's Site
Brady B-302 Polyester Rectangle White Emergency & Fire Exit Sign - 14 in Width x 10 in Height - Laminated - TEXT: ALARM SECURED DOOR EMERGENCY EXIT USE ONLY - 127121 - 754473-75449 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-302 Polyester Rectangle White Emergency & Fire Exit Sign - 14 in Width x 10 in Height - Laminated - TEXT: ALARM SECURED DOOR EMERGENCY EXIT USE ONLY - 127121
754473-75449
Brady B-302 Polyester Rectangle White Emergency & Fire Exit Sign - 14 in Width x 10 in Height - Laminated - TEXT: ALARM SECURED DOOR EMERGENCY EXIT USE ONLY - 127121 754473-75449
R.S. Hughes Company carries a wide array of signs from fire safety to no smoking signs. Brady assigns a material code for each of the materials used in their product construction. This Brady emergency & fire exit sign is manufactured using polyester which is the B-302 Brady Material Code. Carefully examine the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this part include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This emergency & fire exit sign is designed with a white background and text and/or image color(s) of red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is constructed as a rectangle. This part is written in English with the following text: ALARM SECURED DOOR EMERGENCY EXIT USE ONLY. Some signs support inside use only, while others can be used indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product complies with the ASTM D 2979, IFC 2012, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has designed this product with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide array of signs from fire safety to no smoking signs. Brady assigns a material code for each of the materials used in their product construction. This Brady emergency & fire exit sign is manufactured using polyester which is the B-302 Brady Material Code. Carefully examine the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this part include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This emergency & fire exit sign is designed with a white background and text and/or image color(s) of red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is constructed as a rectangle. This part is written in English with the following text: ALARM SECURED DOOR EMERGENCY EXIT USE ONLY. Some signs support inside use only, while others can be used indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product complies with the ASTM D 2979, IFC 2012, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has designed this product with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 127121 754473-75449
Product Name Fire Safety Sign Brady B-302 Polyester Rectangle White Emergency & Fire Exit Sign - 14 in Width x 10 in Height - Laminated - TEXT: ALARM SECURED DOOR EMERGENCY EXIT USE ONLY - 127121
Safety / Warning Type Fire / High Heat Emergency Exit
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-847-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
View Details
Warning Signs - 4113497 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Biological hazard
Materials of Construction Metal; Aluminium
Width 7.87 inches (200 mm)
View Details