Brady Corporation Fire Safety Sign 127115

Description
Fire Safety Sign
Description
Fire Safety Sign

Suppliers

Company
Product
Description
Supplier Links
Fire Safety Sign - 127115 - Brady Corporation
Milwaukee, WI, USA
Fire Safety Sign
127115
Fire Safety Sign 127115
Fire Safety Sign

Fire Safety Sign

Supplier's Site
Brady B-302 Polyester White Fire Equipment Sign - 14 in Width x 10 in Height - Laminated - 127115 - 754473-75442 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-302 Polyester White Fire Equipment Sign - 14 in Width x 10 in Height - Laminated - 127115
754473-75442
Brady B-302 Polyester White Fire Equipment Sign - 14 in Width x 10 in Height - Laminated - 127115 754473-75442
R.S. Hughes Company carries a wide array of signs from emergency exit signs to no smoking signs. Brady assigns a material code for each of the materials used in their part construction. This Brady fire equipment sign is manufactured using polyester which is the B-302 Brady Material Code. Carefully evaluate the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this part include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This fire equipment sign is designed with a white background and text and/or image color(s) of red. This item is written in English with the following text: AFTER USING EXTINGUISHER RETURN TO STOREROOM FOR RECHARGING. Some signs support inside use only, while others can be put in place indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this part meets the ASTM D 2979, IFC 2012, OSHA 29 CFR 1910.157, PSTC-1, PSTC-33, PSTC-7 standard(s).

R.S. Hughes Company carries a wide array of signs from emergency exit signs to no smoking signs. Brady assigns a material code for each of the materials used in their part construction. This Brady fire equipment sign is manufactured using polyester which is the B-302 Brady Material Code. Carefully evaluate the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this part include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This fire equipment sign is designed with a white background and text and/or image color(s) of red. This item is written in English with the following text: AFTER USING EXTINGUISHER RETURN TO STOREROOM FOR RECHARGING. Some signs support inside use only, while others can be put in place indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this part meets the ASTM D 2979, IFC 2012, OSHA 29 CFR 1910.157, PSTC-1, PSTC-33, PSTC-7 standard(s).

Buy Now

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 127115 754473-75442
Product Name Fire Safety Sign Brady B-302 Polyester White Fire Equipment Sign - 14 in Width x 10 in Height - Laminated - 127115
Safety / Warning Type Fire / High Heat Fire / High Heat
Unlock Full Specs
to access all available technical data

Similar Products

First Aid Signs - 146388 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Polyester
Features Adhesive Backed
Width 15.75 inches (400 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details