Brady Corporation Fire Safety Sign 127112

Description
Fire Safety Sign
Description
Fire Safety Sign

Suppliers

Company
Product
Description
Supplier Links
Fire Safety Sign - 127112 - Brady Corporation
Milwaukee, WI, USA
Fire Safety Sign
127112
Fire Safety Sign 127112
Fire Safety Sign

Fire Safety Sign

Supplier's Site
Brady B-302 Polyester White Fire Equipment Sign - 10 in Width x 7 in Height - Laminated - 127112 - 754473-75439 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-302 Polyester White Fire Equipment Sign - 10 in Width x 7 in Height - Laminated - 127112
754473-75439
Brady B-302 Polyester White Fire Equipment Sign - 10 in Width x 7 in Height - Laminated - 127112 754473-75439
R.S. Hughes Company carries a wide array of signs from emergency safety signs to motivational signs. Brady assigns a material code for each of the materials used in their item construction. This Brady fire equipment sign is produced using polyester which is the B-302 Brady Material Code. Carefully analyze the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this product include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This fire equipment sign is manufactured with a white background and text and/or image color(s) of red. This sign is written in English with the following text: AFTER USING EXTINGUISHER RETURN TO STOREROOM FOR RECHARGING. Some signs are designed for inside use only, while others can be put in place indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign satisfies the ASTM D 2979, IFC 2012, OSHA 29 CFR 1910.157, PSTC-1, PSTC-33, PSTC-7 standard(s).

R.S. Hughes Company carries a wide array of signs from emergency safety signs to motivational signs. Brady assigns a material code for each of the materials used in their item construction. This Brady fire equipment sign is produced using polyester which is the B-302 Brady Material Code. Carefully analyze the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this product include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This fire equipment sign is manufactured with a white background and text and/or image color(s) of red. This sign is written in English with the following text: AFTER USING EXTINGUISHER RETURN TO STOREROOM FOR RECHARGING. Some signs are designed for inside use only, while others can be put in place indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign satisfies the ASTM D 2979, IFC 2012, OSHA 29 CFR 1910.157, PSTC-1, PSTC-33, PSTC-7 standard(s).

Buy Now

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 127112 754473-75439
Product Name Fire Safety Sign Brady B-302 Polyester White Fire Equipment Sign - 10 in Width x 7 in Height - Laminated - 127112
Safety / Warning Type Fire / High Heat Fire / High Heat
Unlock Full Specs
to access all available technical data

Similar Products

Prohibition Signs - 4113223 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type No unauthorised access
Materials of Construction Pvc
Features Adhesive Backed
View Details
Labels, Stickers, Decals - Blank - 2946-210-873-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details