Brady Corporation Exit Sign 127103

Description
Exit Sign
Request a Quote Datasheet
Description
Exit Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Exit Sign - 127103 - Brady Corporation
Milwaukee, WI, USA
Exit Sign
127103
Exit Sign 127103
Exit Sign

Exit Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-127103-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-127103-ND
Signs, Nameplates, Posters 2267-127103-ND
B302 10X14 WHT/RED STORAGE ROOM

B302 10X14 WHT/RED STORAGE ROOM

Buy Now Datasheet
Brady B-302 Polyester Rectangle Red Door, Gate & Pathway Sign - 14 in Width x 10 in Height - Laminated - TEXT: STORAGE ROOM NOT AN EXIT - 127103 - 754473-75430 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-302 Polyester Rectangle Red Door, Gate & Pathway Sign - 14 in Width x 10 in Height - Laminated - TEXT: STORAGE ROOM NOT AN EXIT - 127103
754473-75430
Brady B-302 Polyester Rectangle Red Door, Gate & Pathway Sign - 14 in Width x 10 in Height - Laminated - TEXT: STORAGE ROOM NOT AN EXIT - 127103 754473-75430
R.S. Hughes Company carries a wide array of signs from emergency exit signs to no smoking signs. Brady assigns a material code for each of the materials used in their product construction. This Brady door, gate & pathway sign is produced using polyester which is the B-302 Brady Material Code. Carefully analyze the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this part include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This door, gate & pathway sign is manufactured with a red background and text and/or image color(s) of white. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is manufactured as a rectangle. This item is written in English with the following text: STORAGE ROOM NOT AN EXIT. Some signs are designed for inside use only, while others can be put in place indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item complies with the ASTM D 2979, OSHA 29 CFR 1910.37, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has manufacturered this product with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide array of signs from emergency exit signs to no smoking signs. Brady assigns a material code for each of the materials used in their product construction. This Brady door, gate & pathway sign is produced using polyester which is the B-302 Brady Material Code. Carefully analyze the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this part include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This door, gate & pathway sign is manufactured with a red background and text and/or image color(s) of white. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is manufactured as a rectangle. This item is written in English with the following text: STORAGE ROOM NOT AN EXIT. Some signs are designed for inside use only, while others can be put in place indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item complies with the ASTM D 2979, OSHA 29 CFR 1910.37, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has manufacturered this product with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 127103 2267-127103-ND 754473-75430
Product Name Exit Sign Signs, Nameplates, Posters Brady B-302 Polyester Rectangle Red Door, Gate & Pathway Sign - 14 in Width x 10 in Height - Laminated - TEXT: STORAGE ROOM NOT AN EXIT - 127103
Safety / Warning Type Emergency Exit
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-847-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
View Details
Safety Posters - 1811482 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Semi Rigid Laminate
Width 11.81 inches (300 mm)
Height 1.38 ft (4.2 dm)
View Details