Brady Corporation Exit Sign 127087

Description
Exit Sign
Request a Quote Datasheet
Description
Exit Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Exit Sign - 127087 - Brady Corporation
Milwaukee, WI, USA
Exit Sign
127087
Exit Sign 127087
Exit Sign

Exit Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-127087-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-127087-ND
Signs, Nameplates, Posters 2267-127087-ND
B401 7X10 WHT/RED BASEMENT NOT A

B401 7X10 WHT/RED BASEMENT NOT A

Buy Now Datasheet
Brady B-401 Polystyrene Rectangle Red Door, Gate & Pathway Sign - 10 in Width x 7 in Height - TEXT: BASEMENT NOT AN EXIT - 127087 - 754473-75414 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-401 Polystyrene Rectangle Red Door, Gate & Pathway Sign - 10 in Width x 7 in Height - TEXT: BASEMENT NOT AN EXIT - 127087
754473-75414
Brady B-401 Polystyrene Rectangle Red Door, Gate & Pathway Sign - 10 in Width x 7 in Height - TEXT: BASEMENT NOT AN EXIT - 127087 754473-75414
R.S. Hughes Company carries a wide array of signs from fire safety to no smoking signs. Brady assigns a material code for each of the materials used in their product construction. This Brady door, gate & pathway sign is produced using polystyrene which is the B-401 Brady Material Code. Carefully consider the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this item include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This door, gate & pathway sign is designed with a red background and text and/or image color(s) of white. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is constructed as a rectangle. This SKU is written in English with the following text: BASEMENT NOT AN EXIT. Some signs support inside use only, while others can be used indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product complies with the ASTM D1593, OSHA 29 CFR 1910.37 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has designed this product with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide array of signs from fire safety to no smoking signs. Brady assigns a material code for each of the materials used in their product construction. This Brady door, gate & pathway sign is produced using polystyrene which is the B-401 Brady Material Code. Carefully consider the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this item include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This door, gate & pathway sign is designed with a red background and text and/or image color(s) of white. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is constructed as a rectangle. This SKU is written in English with the following text: BASEMENT NOT AN EXIT. Some signs support inside use only, while others can be used indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product complies with the ASTM D1593, OSHA 29 CFR 1910.37 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has designed this product with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 127087 2267-127087-ND 754473-75414
Product Name Exit Sign Signs, Nameplates, Posters Brady B-401 Polystyrene Rectangle Red Door, Gate & Pathway Sign - 10 in Width x 7 in Height - TEXT: BASEMENT NOT AN EXIT - 127087
Safety / Warning Type Emergency Exit
Unlock Full Specs
to access all available technical data

Similar Products

Safe Condition Signs - 2751251 - RS Components, Ltd.
Specs
Materials of Construction Polyvinyl Chloride
Height 0.6562 ft (2 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Label, 22 X 15Mm, Pvc, White; Label Type Wago - 76AH2176 - Newark, An Avnet Company
Specs
Materials of Construction PVC
Width 0.8661 inches (22 mm)
View Details
Label, Eprom/pcb, Pk500; Label Type Te Connectivity - 07WX0809 - Newark, An Avnet Company
Specs
Width 0.6496 inches (16.5 mm)
View Details