Brady Corporation Door Sign 127084

Description
Door Sign
Request a Quote Datasheet
Description
Door Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Door Sign - 127084 - Brady Corporation
Milwaukee, WI, USA
Door Sign
127084
Door Sign 127084
Door Sign

Door Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-127084-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-127084-ND
Signs, Nameplates, Posters 2267-127084-ND
B401 10X14 RED/WHT AUTOMATIC DOO

B401 10X14 RED/WHT AUTOMATIC DOO

Buy Now Datasheet
Brady B-401 Polystyrene Rectangle Red Door, Gate & Pathway Sign - 14 in Width x 10 in Height - TEXT: AUTOMATIC DOOR KEEP CLEAR - 127084 - 754473-75411 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-401 Polystyrene Rectangle Red Door, Gate & Pathway Sign - 14 in Width x 10 in Height - TEXT: AUTOMATIC DOOR KEEP CLEAR - 127084
754473-75411
Brady B-401 Polystyrene Rectangle Red Door, Gate & Pathway Sign - 14 in Width x 10 in Height - TEXT: AUTOMATIC DOOR KEEP CLEAR - 127084 754473-75411
R.S. Hughes Company carries a wide array of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady door, gate & pathway sign is made from polystyrene which is the B-401 Brady Material Code. Carefully examine the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this SKU include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This door, gate & pathway sign is manufactured with a red background and text and/or image color(s) of white. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is constructed as a rectangle. This sign is written in English with the following text: AUTOMATIC DOOR KEEP CLEAR. Some signs are designed for inside use only, while others can be put in place indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this part satisfies the ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has designed this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide array of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady door, gate & pathway sign is made from polystyrene which is the B-401 Brady Material Code. Carefully examine the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this SKU include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This door, gate & pathway sign is manufactured with a red background and text and/or image color(s) of white. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is constructed as a rectangle. This sign is written in English with the following text: AUTOMATIC DOOR KEEP CLEAR. Some signs are designed for inside use only, while others can be put in place indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this part satisfies the ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has designed this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 127084 2267-127084-ND 754473-75411
Product Name Door Sign Signs, Nameplates, Posters Brady B-401 Polystyrene Rectangle Red Door, Gate & Pathway Sign - 14 in Width x 10 in Height - TEXT: AUTOMATIC DOOR KEEP CLEAR - 127084
Materials of Construction Plastic / Film Polyester Polystyrene
Unlock Full Specs
to access all available technical data

Similar Products

Safety Labels - 218613 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Paper
Features Adhesive Backed
Height 0.2493 ft (0.7600 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-842-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details