Brady Corporation Door Sign 127079

Description
Door Sign
Request a Quote Datasheet
Description
Door Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Door Sign - 127079 - Brady Corporation
Milwaukee, WI, USA
Door Sign
127079
Door Sign 127079
Door Sign

Door Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-127079-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-127079-ND
Signs, Nameplates, Posters 2267-127079-ND
B302 10X14 BLK/ORG WARNING DO NO

B302 10X14 BLK/ORG WARNING DO NO

Buy Now Datasheet
Brady B-302 Polyester Rectangle Orange Door, Gate & Pathway Sign - 14 in Width x 10 in Height - Laminated - TEXT: DO NOT BLOCK DOOR - 127079 - 754473-75406 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-302 Polyester Rectangle Orange Door, Gate & Pathway Sign - 14 in Width x 10 in Height - Laminated - TEXT: DO NOT BLOCK DOOR - 127079
754473-75406
Brady B-302 Polyester Rectangle Orange Door, Gate & Pathway Sign - 14 in Width x 10 in Height - Laminated - TEXT: DO NOT BLOCK DOOR - 127079 754473-75406
R.S. Hughes Company carries a wide array of signs from fire safety to humorous signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady door, gate & pathway sign is produced using polyester which is the B-302 Brady Material Code. Carefully consider the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this SKU include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This door, gate & pathway sign is manufactured with an orange background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is constructed as a rectangle. This item is written in English with the following text: DO NOT BLOCK DOOR. Some signs support inside use only, while others can be put in place indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product meets the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has manufacturered this part with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide array of signs from fire safety to humorous signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady door, gate & pathway sign is produced using polyester which is the B-302 Brady Material Code. Carefully consider the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this SKU include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This door, gate & pathway sign is manufactured with an orange background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is constructed as a rectangle. This item is written in English with the following text: DO NOT BLOCK DOOR. Some signs support inside use only, while others can be put in place indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product meets the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has manufacturered this part with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 127079 2267-127079-ND 754473-75406
Product Name Door Sign Signs, Nameplates, Posters Brady B-302 Polyester Rectangle Orange Door, Gate & Pathway Sign - 14 in Width x 10 in Height - Laminated - TEXT: DO NOT BLOCK DOOR - 127079
Materials of Construction Plastic / Film Polyester Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Fire Safety Signs - 146408 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Polyester
Features Adhesive Backed
Width 11.69 inches (297 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details