Brady Corporation Door Sign 127057

Description
Door Sign
Request a Quote Datasheet
Description
Door Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Door Sign - 127057 - Brady Corporation
Milwaukee, WI, USA
Door Sign
127057
Door Sign 127057
Door Sign

Door Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-127057-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-127057-ND
Signs, Nameplates, Posters 2267-127057-ND
B401 7X10 BLK/BLU/WHT NOTICE DOO

B401 7X10 BLK/BLU/WHT NOTICE DOO

Buy Now Datasheet
Brady B-401 High Impact Polystyrene Rectangle White Emergency & Fire Exit Sign - 10 in Width x 7 in Height - TEXT: NOTICE DOOR FOR EMERGENCY USE ONLY - 127057 - 754473-75384 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-401 High Impact Polystyrene Rectangle White Emergency & Fire Exit Sign - 10 in Width x 7 in Height - TEXT: NOTICE DOOR FOR EMERGENCY USE ONLY - 127057
754473-75384
Brady B-401 High Impact Polystyrene Rectangle White Emergency & Fire Exit Sign - 10 in Width x 7 in Height - TEXT: NOTICE DOOR FOR EMERGENCY USE ONLY - 127057 754473-75384
R.S. Hughes Company carries a wide array of signs from emergency exit signs to motivational signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady emergency & fire exit sign is made from high impact polystyrene which is the B-401 Brady Material Code. Carefully analyze the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this product include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This emergency & fire exit sign is designed with a white background and text and/or image color(s) of black / blue. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is built as a rectangle. This part is written in English with the following text: NOTICE DOOR FOR EMERGENCY USE ONLY. Some signs are designed for inside use only, while others can be installed indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign meets the ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has constructed this product with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide array of signs from emergency exit signs to motivational signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady emergency & fire exit sign is made from high impact polystyrene which is the B-401 Brady Material Code. Carefully analyze the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this product include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This emergency & fire exit sign is designed with a white background and text and/or image color(s) of black / blue. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is built as a rectangle. This part is written in English with the following text: NOTICE DOOR FOR EMERGENCY USE ONLY. Some signs are designed for inside use only, while others can be installed indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign meets the ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has constructed this product with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 127057 2267-127057-ND 754473-75384
Product Name Door Sign Signs, Nameplates, Posters Brady B-401 High Impact Polystyrene Rectangle White Emergency & Fire Exit Sign - 10 in Width x 7 in Height - TEXT: NOTICE DOOR FOR EMERGENCY USE ONLY - 127057
Materials of Construction Plastic / Film Polyester High Impact Polystyrene
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Prohibition Signs - 7631737 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Pp rigid plastic
Width 5.83 inches (148 mm)
Height 0.6890 ft (2.1 dm)
View Details
Safety Symbols & Electrical Signs - 1-1768020-8 - TE Connectivity
Specs
Safety / Warning Type Electrical / High Voltage
View Details