Brady Corporation Electrical Hazard Sign 127045

Description
Electrical Hazard Sign
Description
Electrical Hazard Sign

Suppliers

Company
Product
Description
Supplier Links
Electrical Hazard Sign - 127045 - Brady Corporation
Milwaukee, WI, USA
Electrical Hazard Sign
127045
Electrical Hazard Sign 127045
Electrical Hazard Sign

Electrical Hazard Sign

Supplier's Site
Brady B-401 Polystyrene Rectangle Orange Buried Cable or Line Sign - 10 in Width x 7 in Height - TEXT: WARNING UNDERGROUND CABLE CALL BEFORE DIGGING ___-___-___ - 127045 - 754473-75372 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-401 Polystyrene Rectangle Orange Buried Cable or Line Sign - 10 in Width x 7 in Height - TEXT: WARNING UNDERGROUND CABLE CALL BEFORE DIGGING ___-___-___ - 127045
754473-75372
Brady B-401 Polystyrene Rectangle Orange Buried Cable or Line Sign - 10 in Width x 7 in Height - TEXT: WARNING UNDERGROUND CABLE CALL BEFORE DIGGING ___-___-___ - 127045 754473-75372
R.S. Hughes Company carries a wide variety of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their item construction. This Brady buried cable or line sign is constructed using polystyrene which is the B-401 Brady Material Code. Carefully evaluate the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this item include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This buried cable or line sign is manufactured with an orange background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is manufactured as a rectangle. This sign is written in English with the following text: WARNING UNDERGROUND CABLE CALL BEFORE DIGGING ___-___-___. Some signs are designed for inside use only, while others can be put in place indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item satisfies the ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has manufacturered this item with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide variety of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their item construction. This Brady buried cable or line sign is constructed using polystyrene which is the B-401 Brady Material Code. Carefully evaluate the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this item include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This buried cable or line sign is manufactured with an orange background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is manufactured as a rectangle. This sign is written in English with the following text: WARNING UNDERGROUND CABLE CALL BEFORE DIGGING ___-___-___. Some signs are designed for inside use only, while others can be put in place indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item satisfies the ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has manufacturered this item with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 127045 754473-75372
Product Name Electrical Hazard Sign Brady B-401 Polystyrene Rectangle Orange Buried Cable or Line Sign - 10 in Width x 7 in Height - TEXT: WARNING UNDERGROUND CABLE CALL BEFORE DIGGING ___-___-___ - 127045
Materials of Construction Plastic / Film Polystyrene
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Stickers, Decals - Blank - 2946-210-873-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details
Safety Posters - 1812229 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Pp
Width 11.81 inches (300 mm)
Height 1.31 ft (4 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details