Brady Corporation Electrical Hazard Sign 127042

Description
Electrical Hazard Sign
Description
Electrical Hazard Sign

Suppliers

Company
Product
Description
Supplier Links
Electrical Hazard Sign - 127042 - Brady Corporation
Milwaukee, WI, USA
Electrical Hazard Sign
127042
Electrical Hazard Sign 127042
Electrical Hazard Sign

Electrical Hazard Sign

Supplier's Site
Brady B-401 Polystyrene Rectangle Orange Electrical Safety Sign - 14 in Width x 10 in Height - TEXT: WARNING ELECTRICAL SPARK HAZARD NO CELL PHONES - 127042 - 754473-75369 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-401 Polystyrene Rectangle Orange Electrical Safety Sign - 14 in Width x 10 in Height - TEXT: WARNING ELECTRICAL SPARK HAZARD NO CELL PHONES - 127042
754473-75369
Brady B-401 Polystyrene Rectangle Orange Electrical Safety Sign - 14 in Width x 10 in Height - TEXT: WARNING ELECTRICAL SPARK HAZARD NO CELL PHONES - 127042 754473-75369
R.S. Hughes Company carries a wide variety of signs from emergency safety signs to motivational signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady electrical safety sign is constructed using polystyrene which is the B-401 Brady Material Code. Carefully evaluate the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this SKU include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This electrical safety sign is designed with an orange background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is manufactured as a rectangle. This part is written in English with the following text: WARNING ELECTRICAL SPARK HAZARD NO CELL PHONES. Some signs support inside use only, while others can be used indoors or out. This SKU has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this part complies with the ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has designed this part with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide variety of signs from emergency safety signs to motivational signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady electrical safety sign is constructed using polystyrene which is the B-401 Brady Material Code. Carefully evaluate the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this SKU include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This electrical safety sign is designed with an orange background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is manufactured as a rectangle. This part is written in English with the following text: WARNING ELECTRICAL SPARK HAZARD NO CELL PHONES. Some signs support inside use only, while others can be used indoors or out. This SKU has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this part complies with the ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has designed this part with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 127042 754473-75369
Product Name Electrical Hazard Sign Brady B-401 Polystyrene Rectangle Orange Electrical Safety Sign - 14 in Width x 10 in Height - TEXT: WARNING ELECTRICAL SPARK HAZARD NO CELL PHONES - 127042
Materials of Construction Plastic / Film Polystyrene
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Pipe Identification - 018818-000 - TE Connectivity
Specs
Safety / Warning Type Pipe Identification
View Details
Safety Posters - 284591 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Polyvinyl Chloride
Features Adhesive Backed
Height 1.31 ft (4 dm)
View Details