Brady Corporation Electrical Hazard Sign 127026

Description
Electrical Hazard Sign
Description
Electrical Hazard Sign

Suppliers

Company
Product
Description
Supplier Links
Electrical Hazard Sign - 127026 - Brady Corporation
Milwaukee, WI, USA
Electrical Hazard Sign
127026
Electrical Hazard Sign 127026
Electrical Hazard Sign

Electrical Hazard Sign

Supplier's Site
Brady B-555 Aluminum Rectangle White Buried Cable or Line Sign - 10 in Width x 7 in Height - TEXT: UNDERGROUND LIVE WIRE - 127026 - 754473-75353 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-555 Aluminum Rectangle White Buried Cable or Line Sign - 10 in Width x 7 in Height - TEXT: UNDERGROUND LIVE WIRE - 127026
754473-75353
Brady B-555 Aluminum Rectangle White Buried Cable or Line Sign - 10 in Width x 7 in Height - TEXT: UNDERGROUND LIVE WIRE - 127026 754473-75353
R.S. Hughes Company carries a wide array of signs from emergency safety signs to motivational signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady buried cable or line sign is manufactured using aluminum which is the B-555 Brady Material Code. Carefully examine the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this SKU include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This buried cable or line sign is manufactured with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is manufactured as a rectangle. This sign is written in English with the following text: UNDERGROUND LIVE WIRE. Some signs support inside use only, while others can be used indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign meets the ANSI Z535.1-2001, ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has manufacturered this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide array of signs from emergency safety signs to motivational signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady buried cable or line sign is manufactured using aluminum which is the B-555 Brady Material Code. Carefully examine the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this SKU include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This buried cable or line sign is manufactured with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is manufactured as a rectangle. This sign is written in English with the following text: UNDERGROUND LIVE WIRE. Some signs support inside use only, while others can be used indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign meets the ANSI Z535.1-2001, ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has manufacturered this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 127026 754473-75353
Product Name Electrical Hazard Sign Brady B-555 Aluminum Rectangle White Buried Cable or Line Sign - 10 in Width x 7 in Height - TEXT: UNDERGROUND LIVE WIRE - 127026
Materials of Construction Metal Metal; Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Warning Signs - 2267853 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Polyester
Height 1.64 ft (5 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-812-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
View Details