Brady Corporation Electrical Hazard Sign 127024

Description
Electrical Hazard Sign
Request a Quote Datasheet
Description
Electrical Hazard Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical Hazard Sign - 127024 - Brady Corporation
Milwaukee, WI, USA
Electrical Hazard Sign
127024
Electrical Hazard Sign 127024
Electrical Hazard Sign

Electrical Hazard Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-127024-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-127024-ND
Signs, Nameplates, Posters 2267-127024-ND
B401 10X14 BLK/RED/WHT DANGER EL

B401 10X14 BLK/RED/WHT DANGER EL

Buy Now Datasheet
Brady B-401 Polystyrene Rectangle White Electrical Safety Sign - 14 in Width x 10 in Height - TEXT: DANGER ELECTRICAL BOX COVERS MUST BE CLOSED AT ALL TIMES - 127024 - 754473-75346 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-401 Polystyrene Rectangle White Electrical Safety Sign - 14 in Width x 10 in Height - TEXT: DANGER ELECTRICAL BOX COVERS MUST BE CLOSED AT ALL TIMES - 127024
754473-75346
Brady B-401 Polystyrene Rectangle White Electrical Safety Sign - 14 in Width x 10 in Height - TEXT: DANGER ELECTRICAL BOX COVERS MUST BE CLOSED AT ALL TIMES - 127024 754473-75346
R.S. Hughes Company carries a large selection of signs from fire safety to motivational signs. Brady assigns a material code for each of the materials used in their part construction. This Brady electrical safety sign is manufactured using polystyrene which is the B-401 Brady Material Code. Carefully analyze the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this item include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This electrical safety sign is printed with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is manufactured as a rectangle. This item is written in English with the following text: DANGER ELECTRICAL BOX COVERS MUST BE CLOSED AT ALL TIMES. Some signs are designed for inside use only, while others can be used indoors or out. This SKU has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign meets the ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has manufacturered this product with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a large selection of signs from fire safety to motivational signs. Brady assigns a material code for each of the materials used in their part construction. This Brady electrical safety sign is manufactured using polystyrene which is the B-401 Brady Material Code. Carefully analyze the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this item include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This electrical safety sign is printed with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is manufactured as a rectangle. This item is written in English with the following text: DANGER ELECTRICAL BOX COVERS MUST BE CLOSED AT ALL TIMES. Some signs are designed for inside use only, while others can be used indoors or out. This SKU has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign meets the ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has manufacturered this product with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 127024 2267-127024-ND 754473-75346
Product Name Electrical Hazard Sign Signs, Nameplates, Posters Brady B-401 Polystyrene Rectangle White Electrical Safety Sign - 14 in Width x 10 in Height - TEXT: DANGER ELECTRICAL BOX COVERS MUST BE CLOSED AT ALL TIMES - 127024
Materials of Construction Plastic / Film Polyester Polystyrene
Unlock Full Specs
to access all available technical data

Similar Products

Safety Labels - 3655675 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Electricity danger
Materials of Construction Pvc
Features Adhesive Backed
View Details
Labels, Stickers, Decals - Blank - 2946-210-882-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details