Brady Corporation Electrical Hazard Sign 127008

Description
Electrical Hazard Sign
Request a Quote Datasheet
Description
Electrical Hazard Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical Hazard Sign - 127008 - Brady Corporation
Milwaukee, WI, USA
Electrical Hazard Sign
127008
Electrical Hazard Sign 127008
Electrical Hazard Sign

Electrical Hazard Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-127008-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-127008-ND
Signs, Nameplates, Posters 2267-127008-ND
B555 7X10 BLK/RED/WHT DANGER

B555 7X10 BLK/RED/WHT DANGER

Buy Now Datasheet
Brady B-555 Aluminum Rectangle White Electrical Safety Sign - 10 in Width x 7 in Height - TEXT: DANGER ELECTRICIANS ONLY - 127008 - 754473-75313 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-555 Aluminum Rectangle White Electrical Safety Sign - 10 in Width x 7 in Height - TEXT: DANGER ELECTRICIANS ONLY - 127008
754473-75313
Brady B-555 Aluminum Rectangle White Electrical Safety Sign - 10 in Width x 7 in Height - TEXT: DANGER ELECTRICIANS ONLY - 127008 754473-75313
R.S. Hughes Company carries a wide variety of signs from fire safety to humorous signs. Brady assigns a material code for each of the materials used in their item construction. This Brady electrical safety sign is produced using aluminum which is the B-555 Brady Material Code. Carefully evaluate the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this part include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This electrical safety sign is manufactured with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is built as a rectangle. This sign is written in English with the following text: DANGER ELECTRICIANS ONLY. Some signs support inside use only, while others can be installed indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this SKU complies with the ANSI Z535.1-2001, ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has built this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide variety of signs from fire safety to humorous signs. Brady assigns a material code for each of the materials used in their item construction. This Brady electrical safety sign is produced using aluminum which is the B-555 Brady Material Code. Carefully evaluate the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this part include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This electrical safety sign is manufactured with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is built as a rectangle. This sign is written in English with the following text: DANGER ELECTRICIANS ONLY. Some signs support inside use only, while others can be installed indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this SKU complies with the ANSI Z535.1-2001, ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has built this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 127008 2267-127008-ND 754473-75313
Product Name Electrical Hazard Sign Signs, Nameplates, Posters Brady B-555 Aluminum Rectangle White Electrical Safety Sign - 10 in Width x 7 in Height - TEXT: DANGER ELECTRICIANS ONLY - 127008
Materials of Construction Metal Metal Metal; Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Warning Signs - 7946928 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Closed for Cleaning
Materials of Construction Durable Material
Height 1.08 ft (3.3 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details