Brady Corporation Electrical Hazard Sign 127001

Description
Electrical Hazard Sign
Request a Quote Datasheet
Description
Electrical Hazard Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical Hazard Sign - 127001 - Brady Corporation
Milwaukee, WI, USA
Electrical Hazard Sign
127001
Electrical Hazard Sign 127001
Electrical Hazard Sign

Electrical Hazard Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-127001-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-127001-ND
Signs, Nameplates, Posters 2267-127001-ND
B302 10X14 BLK/RED/WHT DANGER __

B302 10X14 BLK/RED/WHT DANGER __

Buy Now Datasheet
Brady B-302 Polyester Rectangle White Electrical Safety Sign - 14 in Width x 10 in Height - Laminated - TEXT: DANGER ____VOLTS AUTHORIZED PERSONNEL ONLY - 127001 - 754473-75301 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-302 Polyester Rectangle White Electrical Safety Sign - 14 in Width x 10 in Height - Laminated - TEXT: DANGER ____VOLTS AUTHORIZED PERSONNEL ONLY - 127001
754473-75301
Brady B-302 Polyester Rectangle White Electrical Safety Sign - 14 in Width x 10 in Height - Laminated - TEXT: DANGER ____VOLTS AUTHORIZED PERSONNEL ONLY - 127001 754473-75301
R.S. Hughes Company carries a wide array of signs from fire safety to motivational signs. Brady assigns a material code for each of the materials used in their item construction. This Brady electrical safety sign is constructed using polyester which is the B-302 Brady Material Code. Carefully analyze the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this SKU include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This electrical safety sign is designed with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is built as a rectangle. This sign is written in English with the following text: DANGER ____VOLTS AUTHORIZED PERSONNEL ONLY. Some signs are designed for inside use only, while others can be used indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign satisfies the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has designed this item with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide array of signs from fire safety to motivational signs. Brady assigns a material code for each of the materials used in their item construction. This Brady electrical safety sign is constructed using polyester which is the B-302 Brady Material Code. Carefully analyze the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this SKU include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This electrical safety sign is designed with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is built as a rectangle. This sign is written in English with the following text: DANGER ____VOLTS AUTHORIZED PERSONNEL ONLY. Some signs are designed for inside use only, while others can be used indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign satisfies the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has designed this item with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 127001 2267-127001-ND 754473-75301
Product Name Electrical Hazard Sign Signs, Nameplates, Posters Brady B-302 Polyester Rectangle White Electrical Safety Sign - 14 in Width x 10 in Height - Laminated - TEXT: DANGER ____VOLTS AUTHORIZED PERSONNEL ONLY - 127001
Materials of Construction Plastic / Film Polyester Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Warning Signs - 4113790 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Flammable / Explosion Hazard; Explosive
Materials of Construction Pvc
Features Adhesive Backed
View Details