Brady Corporation Electrical Hazard Sign 126984

Description
Electrical Hazard Sign
Description
Electrical Hazard Sign

Suppliers

Company
Product
Description
Supplier Links
Electrical Hazard Sign - 126984 - Brady Corporation
Milwaukee, WI, USA
Electrical Hazard Sign
126984
Electrical Hazard Sign 126984
Electrical Hazard Sign

Electrical Hazard Sign

Supplier's Site
Brady B-555 Aluminum Rectangle Yellow Battery Changing Area & Battery Room Sign - 10 in Width x 7 in Height - 126984 - 754473-75270 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-555 Aluminum Rectangle Yellow Battery Changing Area & Battery Room Sign - 10 in Width x 7 in Height - 126984
754473-75270
Brady B-555 Aluminum Rectangle Yellow Battery Changing Area & Battery Room Sign - 10 in Width x 7 in Height - 126984 754473-75270
R.S. Hughes Company carries a large selection of signs from emergency exit signs to humorous signs. Brady assigns a material code for each of the materials used in their part construction. This Brady battery changing area & battery room sign is manufactured using aluminum which is the B-555 Brady Material Code. Carefully evaluate the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this product include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This battery changing area & battery room sign is printed with a yellow background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is built as a rectangle. This product is written in English with the following text: CAUTION WHEN SERVICING OR CHECKING BATTERIES FACE AND HAND PROTECTION MUST BE WORN. Some signs support inside use only, while others can be installed indoors or out. This SKU has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product complies with the ANSI Z535.1-2001, ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has designed this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a large selection of signs from emergency exit signs to humorous signs. Brady assigns a material code for each of the materials used in their part construction. This Brady battery changing area & battery room sign is manufactured using aluminum which is the B-555 Brady Material Code. Carefully evaluate the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this product include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This battery changing area & battery room sign is printed with a yellow background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is built as a rectangle. This product is written in English with the following text: CAUTION WHEN SERVICING OR CHECKING BATTERIES FACE AND HAND PROTECTION MUST BE WORN. Some signs support inside use only, while others can be installed indoors or out. This SKU has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product complies with the ANSI Z535.1-2001, ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has designed this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 126984 754473-75270
Product Name Electrical Hazard Sign Brady B-555 Aluminum Rectangle Yellow Battery Changing Area & Battery Room Sign - 10 in Width x 7 in Height - 126984
Materials of Construction Metal Metal; Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Exit Signs - 3701526 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Fire / High Heat; Fire exit right
Materials of Construction Plastic / Film; Plastic
Width 11.81 inches (300 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details