Brady Corporation Electrical Hazard Sign 126974

Description
Electrical Hazard Sign
Request a Quote Datasheet
Description
Electrical Hazard Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical Hazard Sign - 126974 - Brady Corporation
Milwaukee, WI, USA
Electrical Hazard Sign
126974
Electrical Hazard Sign 126974
Electrical Hazard Sign

Electrical Hazard Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-126974-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-126974-ND
Signs, Nameplates, Posters 2267-126974-ND
B302 7X10 BLK/YEL CAUTION MAIN E

B302 7X10 BLK/YEL CAUTION MAIN E

Buy Now Datasheet
Brady B-302 Polyester Rectangle Yellow Shutoff Location Sign - 10 in Width x 7 in Height - Laminated - TEXT: CAUTION MAIN ELECTRIC SHUT-OFF - 126974 - 754473-75256 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-302 Polyester Rectangle Yellow Shutoff Location Sign - 10 in Width x 7 in Height - Laminated - TEXT: CAUTION MAIN ELECTRIC SHUT-OFF - 126974
754473-75256
Brady B-302 Polyester Rectangle Yellow Shutoff Location Sign - 10 in Width x 7 in Height - Laminated - TEXT: CAUTION MAIN ELECTRIC SHUT-OFF - 126974 754473-75256
R.S. Hughes Company carries a wide variety of signs from emergency safety signs to no smoking signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady shutoff location sign is made from polyester which is the B-302 Brady Material Code. Carefully consider the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this product include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is built as a rectangle. This SKU is written in English with the following text: CAUTION MAIN ELECTRIC SHUT-OFF. Some signs are designed for inside use only, while others can be used indoors or out. This product has the flexibility to be used both indoor or outside. There are a variety of standards that signs may conform to. In particular, this product complies with the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the functionality, performance and longevity of SKUs. In this instance, Brady has built this product with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide variety of signs from emergency safety signs to no smoking signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady shutoff location sign is made from polyester which is the B-302 Brady Material Code. Carefully consider the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this product include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is built as a rectangle. This SKU is written in English with the following text: CAUTION MAIN ELECTRIC SHUT-OFF. Some signs are designed for inside use only, while others can be used indoors or out. This product has the flexibility to be used both indoor or outside. There are a variety of standards that signs may conform to. In particular, this product complies with the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the functionality, performance and longevity of SKUs. In this instance, Brady has built this product with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 126974 2267-126974-ND 754473-75256
Product Name Electrical Hazard Sign Signs, Nameplates, Posters Brady B-302 Polyester Rectangle Yellow Shutoff Location Sign - 10 in Width x 7 in Height - Laminated - TEXT: CAUTION MAIN ELECTRIC SHUT-OFF - 126974
Materials of Construction Plastic / Film Polyester Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Stickers, Decals - Blank - 2946-210-871-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Mandatory Signs - 7631768 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Mask
Materials of Construction Pp rigid plastic
Width 5.83 inches (148 mm)
View Details