Brady Corporation Electrical Hazard Sign 126968

Description
Electrical Hazard Sign
Request a Quote Datasheet
Description
Electrical Hazard Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical Hazard Sign - 126968 - Brady Corporation
Milwaukee, WI, USA
Electrical Hazard Sign
126968
Electrical Hazard Sign 126968
Electrical Hazard Sign

Electrical Hazard Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-126968-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-126968-ND
Signs, Nameplates, Posters 2267-126968-ND
B302 7X10 BLK/YELL CAUTION LOOK

B302 7X10 BLK/YELL CAUTION LOOK

Buy Now Datasheet
Brady B-302 Polyester Rectangle Yellow Overhead Power Lines Sign - 10 in Width x 7 in Height - Laminated - TEXT: LOOK UP POWER LINES OVERHEAD - 126968 - 754473-75247 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-302 Polyester Rectangle Yellow Overhead Power Lines Sign - 10 in Width x 7 in Height - Laminated - TEXT: LOOK UP POWER LINES OVERHEAD - 126968
754473-75247
Brady B-302 Polyester Rectangle Yellow Overhead Power Lines Sign - 10 in Width x 7 in Height - Laminated - TEXT: LOOK UP POWER LINES OVERHEAD - 126968 754473-75247
R.S. Hughes Company carries a large selection of signs from emergency exit signs to humorous signs. Brady assigns a material code for each of the materials used in their product construction. This Brady overhead power lines sign is produced using polyester which is the B-302 Brady Material Code. Carefully consider the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this SKU include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This overhead power lines sign is printed with a yellow background and text and/or image color(s) of black. Often, many signs include images to help clarify the text or are simply used to create the message themselves. This overhead power lines sign is printed with the following image: up arrow symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is constructed as a rectangle. This sign is written in English with the following text: LOOK UP POWER LINES OVERHEAD. Some signs support inside use only, while others can be installed indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this part meets the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has constructed this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a large selection of signs from emergency exit signs to humorous signs. Brady assigns a material code for each of the materials used in their product construction. This Brady overhead power lines sign is produced using polyester which is the B-302 Brady Material Code. Carefully consider the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this SKU include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This overhead power lines sign is printed with a yellow background and text and/or image color(s) of black. Often, many signs include images to help clarify the text or are simply used to create the message themselves. This overhead power lines sign is printed with the following image: up arrow symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is constructed as a rectangle. This sign is written in English with the following text: LOOK UP POWER LINES OVERHEAD. Some signs support inside use only, while others can be installed indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this part meets the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has constructed this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 126968 2267-126968-ND 754473-75247
Product Name Electrical Hazard Sign Signs, Nameplates, Posters Brady B-302 Polyester Rectangle Yellow Overhead Power Lines Sign - 10 in Width x 7 in Height - Laminated - TEXT: LOOK UP POWER LINES OVERHEAD - 126968
Materials of Construction Plastic / Film Polyester Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Prohibition Signs - 7631875 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type No parking
Materials of Construction Pp rigid plastic
Width 19.69 inches (500 mm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-882/000-002-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details