Brady Corporation Electrical Hazard Sign 126949

Description
Electrical Hazard Sign
Description
Electrical Hazard Sign

Suppliers

Company
Product
Description
Supplier Links
Electrical Hazard Sign - 126949 - Brady Corporation
Milwaukee, WI, USA
Electrical Hazard Sign
126949
Electrical Hazard Sign 126949
Electrical Hazard Sign

Electrical Hazard Sign

Supplier's Site
Brady B-401 Polystyrene Rectangle Yellow Electrical Safety Sign - 10 in Width x 7 in Height - TEXT: CAUTION DO NOT USE ON ELECTRICAL FIRES - 126949 - 754473-75225 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-401 Polystyrene Rectangle Yellow Electrical Safety Sign - 10 in Width x 7 in Height - TEXT: CAUTION DO NOT USE ON ELECTRICAL FIRES - 126949
754473-75225
Brady B-401 Polystyrene Rectangle Yellow Electrical Safety Sign - 10 in Width x 7 in Height - TEXT: CAUTION DO NOT USE ON ELECTRICAL FIRES - 126949 754473-75225
R.S. Hughes Company carries a large selection of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady electrical safety sign is constructed using polystyrene which is the B-401 Brady Material Code. Carefully examine the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this sign include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This electrical safety sign is designed with a yellow background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is built as a rectangle. This item is written in English with the following text: CAUTION DO NOT USE ON ELECTRICAL FIRES. Some signs support inside use only, while others can be used indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign complies with the ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has manufacturered this part with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a large selection of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady electrical safety sign is constructed using polystyrene which is the B-401 Brady Material Code. Carefully examine the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this sign include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This electrical safety sign is designed with a yellow background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is built as a rectangle. This item is written in English with the following text: CAUTION DO NOT USE ON ELECTRICAL FIRES. Some signs support inside use only, while others can be used indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign complies with the ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has manufacturered this part with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 126949 754473-75225
Product Name Electrical Hazard Sign Brady B-401 Polystyrene Rectangle Yellow Electrical Safety Sign - 10 in Width x 7 in Height - TEXT: CAUTION DO NOT USE ON ELECTRICAL FIRES - 126949
Materials of Construction Plastic / Film Polystyrene
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Stickers, Decals - Blank - 2946-210-836-ND - DigiKey
Specs
Materials of Construction Plastic / Film
View Details
Warning Signs - 1812254 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Chemical; Health Hazard
Materials of Construction Gloss polymeric vinyl
Width 3.94 inches (100 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details