Brady Corporation Electrical Hazard Sign 126939

Description
Electrical Hazard Sign
Request a Quote Datasheet
Description
Electrical Hazard Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical Hazard Sign - 126939 - Brady Corporation
Milwaukee, WI, USA
Electrical Hazard Sign
126939
Electrical Hazard Sign 126939
Electrical Hazard Sign

Electrical Hazard Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-126939-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-126939-ND
Signs, Nameplates, Posters 2267-126939-ND
B555 10X14 BLK/RED/YEL CAUTION B

B555 10X14 BLK/RED/YEL CAUTION B

Buy Now Datasheet
Brady B-555 Aluminum Rectangle Yellow Buried Cable or Line Sign - 14 in Width x 10 in Height - TEXT: CAUTION BURIED CABLE CALL BEFORE DIGGING ____-____-____ - 126939 - 754473-75210 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-555 Aluminum Rectangle Yellow Buried Cable or Line Sign - 14 in Width x 10 in Height - TEXT: CAUTION BURIED CABLE CALL BEFORE DIGGING ____-____-____ - 126939
754473-75210
Brady B-555 Aluminum Rectangle Yellow Buried Cable or Line Sign - 14 in Width x 10 in Height - TEXT: CAUTION BURIED CABLE CALL BEFORE DIGGING ____-____-____ - 126939 754473-75210
R.S. Hughes Company carries a large selection of signs from fire safety to no smoking signs. Brady assigns a material code for each of the materials used in their product construction. This Brady buried cable or line sign is manufactured using aluminum which is the B-555 Brady Material Code. Carefully analyze the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this item include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This buried cable or line sign is printed with a yellow background and text and/or image color(s) of black / red. Often, many signs include images to help support the text or are simply used to create the message themselves. This buried cable or line sign is designed with the following image: electrical hazard symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is manufactured as a rectangle. This item is written in English with the following text: CAUTION BURIED CABLE CALL BEFORE DIGGING ____-____-____. Some signs support inside use only, while others can be used indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item satisfies the ANSI Z535.1-2001, ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has manufacturered this part with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a large selection of signs from fire safety to no smoking signs. Brady assigns a material code for each of the materials used in their product construction. This Brady buried cable or line sign is manufactured using aluminum which is the B-555 Brady Material Code. Carefully analyze the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this item include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This buried cable or line sign is printed with a yellow background and text and/or image color(s) of black / red. Often, many signs include images to help support the text or are simply used to create the message themselves. This buried cable or line sign is designed with the following image: electrical hazard symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is manufactured as a rectangle. This item is written in English with the following text: CAUTION BURIED CABLE CALL BEFORE DIGGING ____-____-____. Some signs support inside use only, while others can be used indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item satisfies the ANSI Z535.1-2001, ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has manufacturered this part with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 126939 2267-126939-ND 754473-75210
Product Name Electrical Hazard Sign Signs, Nameplates, Posters Brady B-555 Aluminum Rectangle Yellow Buried Cable or Line Sign - 14 in Width x 10 in Height - TEXT: CAUTION BURIED CABLE CALL BEFORE DIGGING ____-____-____ - 126939
Materials of Construction Metal Metal Metal; Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-848-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
View Details
Mandatory Signs - 146410 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Vinyl Polyester
Height 0.1640 ft (0.5000 dm)
View Details