Brady Corporation Signs, Nameplates, Posters 126935

Description
B302 10X14 BLK/BLU/WHT NOTICE PL
Request a Quote Datasheet
Description
B302 10X14 BLK/BLU/WHT NOTICE PL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signs, Nameplates, Posters - 2267-126935-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-126935-ND
Signs, Nameplates, Posters 2267-126935-ND
B302 10X14 BLK/BLU/WHT NOTICE PL

B302 10X14 BLK/BLU/WHT NOTICE PL

Buy Now Datasheet
Brady B-302 Polyester Rectangle White Remodeling Notice Sign - 14 in Width x 10 in Height - Laminated - TEXT: NOTICE PLEASE EXCUSE OUR APPEARANCE WE ARE REMODELING - 126935 - 754473-75202 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-302 Polyester Rectangle White Remodeling Notice Sign - 14 in Width x 10 in Height - Laminated - TEXT: NOTICE PLEASE EXCUSE OUR APPEARANCE WE ARE REMODELING - 126935
754473-75202
Brady B-302 Polyester Rectangle White Remodeling Notice Sign - 14 in Width x 10 in Height - Laminated - TEXT: NOTICE PLEASE EXCUSE OUR APPEARANCE WE ARE REMODELING - 126935 754473-75202
R.S. Hughes Company carries a large selection of signs from fire safety to no smoking signs. Brady assigns a material code for each of the materials used in their item construction. This Brady remodeling notice sign is made from polyester which is the B-302 Brady Material Code. Carefully consider the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this item include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This remodeling notice sign is printed with a white background and text and/or image color(s) of black / blue. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is manufactured as a rectangle. This SKU is written in English with the following text: NOTICE PLEASE EXCUSE OUR APPEARANCE WE ARE REMODELING. Some signs support inside use only, while others can be installed indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product meets the 2009 MUTCD, ANSI Z535.2-2002, ASTM D 2979, OSHA 29 CFR 1910.145, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has manufacturered this part with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a large selection of signs from fire safety to no smoking signs. Brady assigns a material code for each of the materials used in their item construction. This Brady remodeling notice sign is made from polyester which is the B-302 Brady Material Code. Carefully consider the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this item include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This remodeling notice sign is printed with a white background and text and/or image color(s) of black / blue. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is manufactured as a rectangle. This SKU is written in English with the following text: NOTICE PLEASE EXCUSE OUR APPEARANCE WE ARE REMODELING. Some signs support inside use only, while others can be installed indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product meets the 2009 MUTCD, ANSI Z535.2-2002, ASTM D 2979, OSHA 29 CFR 1910.145, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has manufacturered this part with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 2267-126935-ND 754473-75202
Product Name Signs, Nameplates, Posters Brady B-302 Polyester Rectangle White Remodeling Notice Sign - 14 in Width x 10 in Height - Laminated - TEXT: NOTICE PLEASE EXCUSE OUR APPEARANCE WE ARE REMODELING - 126935
Materials of Construction Polyester Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Exit Signs - 146385 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Polyester
Features Adhesive Backed
Width 17.72 inches (450 mm)
View Details