Brady Corporation Signs, Nameplates, Posters 126934

Description
B401 10X14 BLK/BLU/WHT NOTICE PL
Request a Quote Datasheet
Description
B401 10X14 BLK/BLU/WHT NOTICE PL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signs, Nameplates, Posters - 2267-126934-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-126934-ND
Signs, Nameplates, Posters 2267-126934-ND
B401 10X14 BLK/BLU/WHT NOTICE PL

B401 10X14 BLK/BLU/WHT NOTICE PL

Buy Now Datasheet
Brady B-401 Polystyrene Rectangle White Remodeling Notice Sign - 14 in Width x 10 in Height - TEXT: NOTICE PLEASE EXCUSE OUR APPEARANCE WE ARE REMODELING - 126934 - 754473-75197 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-401 Polystyrene Rectangle White Remodeling Notice Sign - 14 in Width x 10 in Height - TEXT: NOTICE PLEASE EXCUSE OUR APPEARANCE WE ARE REMODELING - 126934
754473-75197
Brady B-401 Polystyrene Rectangle White Remodeling Notice Sign - 14 in Width x 10 in Height - TEXT: NOTICE PLEASE EXCUSE OUR APPEARANCE WE ARE REMODELING - 126934 754473-75197
R.S. Hughes Company carries a large selection of signs from emergency exit signs to humorous signs. Brady assigns a material code for each of the materials used in their product construction. This Brady remodeling notice sign is made from polystyrene which is the B-401 Brady Material Code. Carefully evaluate the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this SKU include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This remodeling notice sign is designed with a white background and text and/or image color(s) of black / blue. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is manufactured as a rectangle. This product is written in English with the following text: NOTICE PLEASE EXCUSE OUR APPEARANCE WE ARE REMODELING. Some signs support inside use only, while others can be used indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item satisfies the 2009 MUTCD, ANSI Z535.2-2002, ASTM D1593, OSHA 29 CFR 1910.145 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has constructed this part with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a large selection of signs from emergency exit signs to humorous signs. Brady assigns a material code for each of the materials used in their product construction. This Brady remodeling notice sign is made from polystyrene which is the B-401 Brady Material Code. Carefully evaluate the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this SKU include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This remodeling notice sign is designed with a white background and text and/or image color(s) of black / blue. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is manufactured as a rectangle. This product is written in English with the following text: NOTICE PLEASE EXCUSE OUR APPEARANCE WE ARE REMODELING. Some signs support inside use only, while others can be used indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item satisfies the 2009 MUTCD, ANSI Z535.2-2002, ASTM D1593, OSHA 29 CFR 1910.145 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has constructed this part with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 2267-126934-ND 754473-75197
Product Name Signs, Nameplates, Posters Brady B-401 Polystyrene Rectangle White Remodeling Notice Sign - 14 in Width x 10 in Height - TEXT: NOTICE PLEASE EXCUSE OUR APPEARANCE WE ARE REMODELING - 126934
Materials of Construction Polyester Polystyrene
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Warning Signs - 146379 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Keep Clear
Materials of Construction Plastic / Film; Polyester
Features Adhesive Backed
View Details