Brady Corporation Signs, Nameplates, Posters 126930

Description
B555 7X10 BLK/BLU/WHT NOTICE PLE
Request a Quote Datasheet
Description
B555 7X10 BLK/BLU/WHT NOTICE PLE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signs, Nameplates, Posters - 2267-126930-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-126930-ND
Signs, Nameplates, Posters 2267-126930-ND
B555 7X10 BLK/BLU/WHT NOTICE PLE

B555 7X10 BLK/BLU/WHT NOTICE PLE

Buy Now Datasheet
Brady B-555 Aluminum Rectangle White Remodeling Notice Sign - 10 in Width x 7 in Height - TEXT: NOTICE PLEASE EXCUSE OUR APPEARANCE WE ARE REMODELING - 126930 - 754473-75192 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-555 Aluminum Rectangle White Remodeling Notice Sign - 10 in Width x 7 in Height - TEXT: NOTICE PLEASE EXCUSE OUR APPEARANCE WE ARE REMODELING - 126930
754473-75192
Brady B-555 Aluminum Rectangle White Remodeling Notice Sign - 10 in Width x 7 in Height - TEXT: NOTICE PLEASE EXCUSE OUR APPEARANCE WE ARE REMODELING - 126930 754473-75192
R.S. Hughes Company carries a large selection of signs from emergency exit signs to humorous signs. Brady assigns a material code for each of the materials used in their product construction. This Brady remodeling notice sign is manufactured using aluminum which is the B-555 Brady Material Code. Carefully consider the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this item include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This remodeling notice sign is printed with a white background and text and/or image color(s) of black / blue. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is manufactured as a rectangle. This sign is written in English with the following text: NOTICE PLEASE EXCUSE OUR APPEARANCE WE ARE REMODELING. Some signs support inside use only, while others can be put in place indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this part satisfies the 2009 MUTCD, ANSI Z535.2-2002, ASTM D1593, OSHA 29 CFR 1910.145 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has manufacturered this item with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a large selection of signs from emergency exit signs to humorous signs. Brady assigns a material code for each of the materials used in their product construction. This Brady remodeling notice sign is manufactured using aluminum which is the B-555 Brady Material Code. Carefully consider the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this item include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This remodeling notice sign is printed with a white background and text and/or image color(s) of black / blue. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is manufactured as a rectangle. This sign is written in English with the following text: NOTICE PLEASE EXCUSE OUR APPEARANCE WE ARE REMODELING. Some signs support inside use only, while others can be put in place indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this part satisfies the 2009 MUTCD, ANSI Z535.2-2002, ASTM D1593, OSHA 29 CFR 1910.145 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has manufacturered this item with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 2267-126930-ND 754473-75192
Product Name Signs, Nameplates, Posters Brady B-555 Aluminum Rectangle White Remodeling Notice Sign - 10 in Width x 7 in Height - TEXT: NOTICE PLEASE EXCUSE OUR APPEARANCE WE ARE REMODELING - 126930
Materials of Construction Metal Metal; Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-882-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details
Mandatory Signs - 7631686 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type High visibility clothing
Materials of Construction Pp rigid plastic
Width 5.83 inches (148 mm)
View Details