Brady Corporation Signs, Nameplates, Posters 126910

Description
B401 10X14 BLK/RED/WHT DANGER HO
Request a Quote Datasheet
Description
B401 10X14 BLK/RED/WHT DANGER HO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signs, Nameplates, Posters - 2267-126910-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-126910-ND
Signs, Nameplates, Posters 2267-126910-ND
B401 10X14 BLK/RED/WHT DANGER HO

B401 10X14 BLK/RED/WHT DANGER HO

Buy Now Datasheet
Brady B-401 High Impact Polystyrene Rectangle White Fire Awareness Sign - 14 in Width x 10 in Height - TEXT: DANGER HOT WORK FIRE WATCH AREA - 126910 - 754473-75159 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-401 High Impact Polystyrene Rectangle White Fire Awareness Sign - 14 in Width x 10 in Height - TEXT: DANGER HOT WORK FIRE WATCH AREA - 126910
754473-75159
Brady B-401 High Impact Polystyrene Rectangle White Fire Awareness Sign - 14 in Width x 10 in Height - TEXT: DANGER HOT WORK FIRE WATCH AREA - 126910 754473-75159
R.S. Hughes Company carries a wide array of signs from emergency exit signs to humorous signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady fire awareness sign is produced using high impact polystyrene which is the B-401 Brady Material Code. Carefully consider the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this SKU include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This fire awareness sign is printed with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is built as a rectangle. This product is written in English with the following text: DANGER HOT WORK FIRE WATCH AREA. Some signs support inside use only, while others can be put in place indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item complies with the ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has constructed this product with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide array of signs from emergency exit signs to humorous signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady fire awareness sign is produced using high impact polystyrene which is the B-401 Brady Material Code. Carefully consider the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this SKU include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This fire awareness sign is printed with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is built as a rectangle. This product is written in English with the following text: DANGER HOT WORK FIRE WATCH AREA. Some signs support inside use only, while others can be put in place indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item complies with the ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has constructed this product with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 2267-126910-ND 754473-75159
Product Name Signs, Nameplates, Posters Brady B-401 High Impact Polystyrene Rectangle White Fire Awareness Sign - 14 in Width x 10 in Height - TEXT: DANGER HOT WORK FIRE WATCH AREA - 126910
Materials of Construction Polyester High Impact Polystyrene
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-811/000-002-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
View Details
Mandatory Signs - 2847150 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Polyvinyl Chloride
Height 1.64 ft (5 dm)
View Details