Brady Corporation Signs, Nameplates, Posters 126908

Description
B302 7X10 BLK/RED/WHT DANGER HOT
Request a Quote Datasheet
Description
B302 7X10 BLK/RED/WHT DANGER HOT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signs, Nameplates, Posters - 2267-126908-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-126908-ND
Signs, Nameplates, Posters 2267-126908-ND
B302 7X10 BLK/RED/WHT DANGER HOT

B302 7X10 BLK/RED/WHT DANGER HOT

Buy Now Datasheet
Brady B-302 Polyester Rectangle White Fire Awareness Sign - 10 in Width x 7 in Height - Laminated - TEXT: DANGER HOT WORK FIRE WATCH AREA - 126908 - 754473-75152 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-302 Polyester Rectangle White Fire Awareness Sign - 10 in Width x 7 in Height - Laminated - TEXT: DANGER HOT WORK FIRE WATCH AREA - 126908
754473-75152
Brady B-302 Polyester Rectangle White Fire Awareness Sign - 10 in Width x 7 in Height - Laminated - TEXT: DANGER HOT WORK FIRE WATCH AREA - 126908 754473-75152
R.S. Hughes Company carries a wide array of signs from emergency safety signs to no smoking signs. Brady assigns a material code for each of the materials used in their part construction. This Brady fire awareness sign is manufactured using polyester which is the B-302 Brady Material Code. Carefully evaluate the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this sign include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This fire awareness sign is printed with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is constructed as a rectangle. This part is written in English with the following text: DANGER HOT WORK FIRE WATCH AREA. Some signs are designed for inside use only, while others can be used indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product meets the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has manufacturered this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide array of signs from emergency safety signs to no smoking signs. Brady assigns a material code for each of the materials used in their part construction. This Brady fire awareness sign is manufactured using polyester which is the B-302 Brady Material Code. Carefully evaluate the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this sign include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This fire awareness sign is printed with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is constructed as a rectangle. This part is written in English with the following text: DANGER HOT WORK FIRE WATCH AREA. Some signs are designed for inside use only, while others can be used indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product meets the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has manufacturered this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 2267-126908-ND 754473-75152
Product Name Signs, Nameplates, Posters Brady B-302 Polyester Rectangle White Fire Awareness Sign - 10 in Width x 7 in Height - Laminated - TEXT: DANGER HOT WORK FIRE WATCH AREA - 126908
Materials of Construction Polyester Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Prohibition Signs - 4113970 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type No unauthorised access
Materials of Construction Metal; Aluminium
Height 0.3281 ft (1 dm)
View Details