Brady Corporation Signs, Nameplates, Posters 126907

Description
B401 7X10 BLK/RED/WHT DANGER HOT
Request a Quote Datasheet
Description
B401 7X10 BLK/RED/WHT DANGER HOT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signs, Nameplates, Posters - 2267-126907-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-126907-ND
Signs, Nameplates, Posters 2267-126907-ND
B401 7X10 BLK/RED/WHT DANGER HOT

B401 7X10 BLK/RED/WHT DANGER HOT

Buy Now Datasheet
Brady B-401 High Impact Polystyrene Rectangle White Fire Awareness Sign - 10 in Width x 7 in Height - TEXT: DANGER HOT WORK FIRE WATCH AREA - 126907 - 754473-75151 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-401 High Impact Polystyrene Rectangle White Fire Awareness Sign - 10 in Width x 7 in Height - TEXT: DANGER HOT WORK FIRE WATCH AREA - 126907
754473-75151
Brady B-401 High Impact Polystyrene Rectangle White Fire Awareness Sign - 10 in Width x 7 in Height - TEXT: DANGER HOT WORK FIRE WATCH AREA - 126907 754473-75151
R.S. Hughes Company carries a wide array of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady fire awareness sign is made from high impact polystyrene which is the B-401 Brady Material Code. Carefully consider the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this part include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This fire awareness sign is printed with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is constructed as a rectangle. This sign is written in English with the following text: DANGER HOT WORK FIRE WATCH AREA. Some signs support inside use only, while others can be installed indoors or out. This SKU has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this part meets the ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has manufacturered this product with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide array of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady fire awareness sign is made from high impact polystyrene which is the B-401 Brady Material Code. Carefully consider the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this part include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This fire awareness sign is printed with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is constructed as a rectangle. This sign is written in English with the following text: DANGER HOT WORK FIRE WATCH AREA. Some signs support inside use only, while others can be installed indoors or out. This SKU has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this part meets the ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has manufacturered this product with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 2267-126907-ND 754473-75151
Product Name Signs, Nameplates, Posters Brady B-401 High Impact Polystyrene Rectangle White Fire Awareness Sign - 10 in Width x 7 in Height - TEXT: DANGER HOT WORK FIRE WATCH AREA - 126907
Materials of Construction Polyester High Impact Polystyrene
Unlock Full Specs
to access all available technical data

Similar Products

Prohibition Signs - 146405 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Polyester
Features Adhesive Backed
Height 0.9843 ft (3 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details