Brady Corporation Signs, Nameplates, Posters 126902

Description
B302 7X10 BLK/RED/WHT DANGER HOT
Request a Quote Datasheet
Description
B302 7X10 BLK/RED/WHT DANGER HOT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signs, Nameplates, Posters - 2267-126902-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-126902-ND
Signs, Nameplates, Posters 2267-126902-ND
B302 7X10 BLK/RED/WHT DANGER HOT

B302 7X10 BLK/RED/WHT DANGER HOT

Buy Now Datasheet
Brady B-302 Polyester Rectangle White Machine & Equipment Sign - 10 in Width x 7 in Height - Laminated - TEXT: DANGER HOT PIPES DO NOT TOUCH - 126902 - 754473-75139 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-302 Polyester Rectangle White Machine & Equipment Sign - 10 in Width x 7 in Height - Laminated - TEXT: DANGER HOT PIPES DO NOT TOUCH - 126902
754473-75139
Brady B-302 Polyester Rectangle White Machine & Equipment Sign - 10 in Width x 7 in Height - Laminated - TEXT: DANGER HOT PIPES DO NOT TOUCH - 126902 754473-75139
R.S. Hughes Company carries a wide variety of signs from emergency exit signs to no smoking signs. Brady assigns a material code for each of the materials used in their item construction. This Brady machine & equipment sign is manufactured using polyester which is the B-302 Brady Material Code. Carefully consider the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this product include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This machine & equipment sign is printed with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is built as a rectangle. This SKU is written in English with the following text: DANGER HOT PIPES DO NOT TOUCH. Some signs support inside use only, while others can be installed indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign satisfies the ASTM D 2979, OSHA 29 CFR 1926.20, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has manufacturered this item with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide variety of signs from emergency exit signs to no smoking signs. Brady assigns a material code for each of the materials used in their item construction. This Brady machine & equipment sign is manufactured using polyester which is the B-302 Brady Material Code. Carefully consider the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this product include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This machine & equipment sign is printed with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is built as a rectangle. This SKU is written in English with the following text: DANGER HOT PIPES DO NOT TOUCH. Some signs support inside use only, while others can be installed indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign satisfies the ASTM D 2979, OSHA 29 CFR 1926.20, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has manufacturered this item with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 2267-126902-ND 754473-75139
Product Name Signs, Nameplates, Posters Brady B-302 Polyester Rectangle White Machine & Equipment Sign - 10 in Width x 7 in Height - Laminated - TEXT: DANGER HOT PIPES DO NOT TOUCH - 126902
Materials of Construction Polyester Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Fire Safety Signs - 146378 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Polyester
Features Adhesive Backed
Width 11.81 inches (300 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-811/000-002-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
View Details