Brady Corporation Signs, Nameplates, Posters 126876

Description
B555 7X10 BLK/RED/WHT DANGER
Request a Quote Datasheet
Description
B555 7X10 BLK/RED/WHT DANGER
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signs, Nameplates, Posters - 2267-126876-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-126876-ND
Signs, Nameplates, Posters 2267-126876-ND
B555 7X10 BLK/RED/WHT DANGER

B555 7X10 BLK/RED/WHT DANGER

Buy Now Datasheet
Brady B-555 Aluminum Rectangle White Construction Site Sign - 10 in Width x 7 in Height - TEXT: CONSTRUCTION PERSONNEL ONLY - 126876 - 754473-75100 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-555 Aluminum Rectangle White Construction Site Sign - 10 in Width x 7 in Height - TEXT: CONSTRUCTION PERSONNEL ONLY - 126876
754473-75100
Brady B-555 Aluminum Rectangle White Construction Site Sign - 10 in Width x 7 in Height - TEXT: CONSTRUCTION PERSONNEL ONLY - 126876 754473-75100
R.S. Hughes Company carries a wide variety of signs from emergency exit signs to humorous signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady construction site sign is produced using aluminum which is the B-555 Brady Material Code. Carefully examine the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this item include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This construction site sign is manufactured with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is manufactured as a rectangle. This item is written in English with the following text: CONSTRUCTION PERSONNEL ONLY. Some signs support inside use only, while others can be put in place indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item complies with the ANSI Z535.1-2001, ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has built this product with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide variety of signs from emergency exit signs to humorous signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady construction site sign is produced using aluminum which is the B-555 Brady Material Code. Carefully examine the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this item include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This construction site sign is manufactured with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is manufactured as a rectangle. This item is written in English with the following text: CONSTRUCTION PERSONNEL ONLY. Some signs support inside use only, while others can be put in place indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item complies with the ANSI Z535.1-2001, ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has built this product with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 2267-126876-ND 754473-75100
Product Name Signs, Nameplates, Posters Brady B-555 Aluminum Rectangle White Construction Site Sign - 10 in Width x 7 in Height - TEXT: CONSTRUCTION PERSONNEL ONLY - 126876
Materials of Construction Metal Metal; Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-842-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
View Details
Mandatory Signs - 2013331 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Vinyl
Height 1.31 ft (4 dm)
View Details