Brady Corporation Signs, Nameplates, Posters 126866

Description
B302 7X10 BLK/YEL CAUTION BURIED
Request a Quote Datasheet
Description
B302 7X10 BLK/YEL CAUTION BURIED
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signs, Nameplates, Posters - 2267-126866-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-126866-ND
Signs, Nameplates, Posters 2267-126866-ND
B302 7X10 BLK/YEL CAUTION BURIED

B302 7X10 BLK/YEL CAUTION BURIED

Buy Now Datasheet
Brady B-302 Polyester Rectangle Yellow Buried Gas Line Sign - 10 in Width x 7 in Height - Laminated - TEXT: CAUTION BURIED GAS LINE - 126866 - 754473-75083 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-302 Polyester Rectangle Yellow Buried Gas Line Sign - 10 in Width x 7 in Height - Laminated - TEXT: CAUTION BURIED GAS LINE - 126866
754473-75083
Brady B-302 Polyester Rectangle Yellow Buried Gas Line Sign - 10 in Width x 7 in Height - Laminated - TEXT: CAUTION BURIED GAS LINE - 126866 754473-75083
R.S. Hughes Company carries a wide array of signs from fire safety to motivational signs. Brady assigns a material code for each of the materials used in their item construction. This Brady buried gas line sign is made from polyester which is the B-302 Brady Material Code. Carefully consider the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this product include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This buried gas line sign is designed with a yellow background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is manufactured as a rectangle. This SKU is written in English with the following text: CAUTION BURIED GAS LINE. Some signs are designed for inside use only, while others can be used indoors or out. This SKU has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign meets the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has manufacturered this part with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide array of signs from fire safety to motivational signs. Brady assigns a material code for each of the materials used in their item construction. This Brady buried gas line sign is made from polyester which is the B-302 Brady Material Code. Carefully consider the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this product include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This buried gas line sign is designed with a yellow background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is manufactured as a rectangle. This SKU is written in English with the following text: CAUTION BURIED GAS LINE. Some signs are designed for inside use only, while others can be used indoors or out. This SKU has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign meets the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has manufacturered this part with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 2267-126866-ND 754473-75083
Product Name Signs, Nameplates, Posters Brady B-302 Polyester Rectangle Yellow Buried Gas Line Sign - 10 in Width x 7 in Height - Laminated - TEXT: CAUTION BURIED GAS LINE - 126866
Materials of Construction Polyester Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Prohibition Signs - 1745995 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type No parking
Materials of Construction Pvc
Features Adhesive Backed
View Details
Labels, Stickers, Decals - Blank - 2946-210-870-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details