Brady Corporation Signs, Nameplates, Posters 126864

Description
B555 7X10 BLK/YEL CAUTION BURIED
Request a Quote Datasheet
Description
B555 7X10 BLK/YEL CAUTION BURIED
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signs, Nameplates, Posters - 2267-126864-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-126864-ND
Signs, Nameplates, Posters 2267-126864-ND
B555 7X10 BLK/YEL CAUTION BURIED

B555 7X10 BLK/YEL CAUTION BURIED

Buy Now Datasheet
Brady B-555 Aluminum Rectangle Yellow Buried Gas Line Sign - 10 in Width x 7 in Height - TEXT: CAUTION BURIED GAS LINE - 126864 - 754473-75080 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-555 Aluminum Rectangle Yellow Buried Gas Line Sign - 10 in Width x 7 in Height - TEXT: CAUTION BURIED GAS LINE - 126864
754473-75080
Brady B-555 Aluminum Rectangle Yellow Buried Gas Line Sign - 10 in Width x 7 in Height - TEXT: CAUTION BURIED GAS LINE - 126864 754473-75080
R.S. Hughes Company carries a wide array of signs from fire safety to humorous signs. Brady assigns a material code for each of the materials used in their product construction. This Brady buried gas line sign is produced using aluminum which is the B-555 Brady Material Code. Carefully consider the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this product include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This buried gas line sign is manufactured with a yellow background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is constructed as a rectangle. This part is written in English with the following text: CAUTION BURIED GAS LINE. Some signs support inside use only, while others can be installed indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product meets the ANSI Z535.1-2001, ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has manufacturered this product with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide array of signs from fire safety to humorous signs. Brady assigns a material code for each of the materials used in their product construction. This Brady buried gas line sign is produced using aluminum which is the B-555 Brady Material Code. Carefully consider the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this product include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This buried gas line sign is manufactured with a yellow background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is constructed as a rectangle. This part is written in English with the following text: CAUTION BURIED GAS LINE. Some signs support inside use only, while others can be installed indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product meets the ANSI Z535.1-2001, ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has manufacturered this product with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 2267-126864-ND 754473-75080
Product Name Signs, Nameplates, Posters Brady B-555 Aluminum Rectangle Yellow Buried Gas Line Sign - 10 in Width x 7 in Height - TEXT: CAUTION BURIED GAS LINE - 126864
Materials of Construction Metal Metal; Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Safety Posters - 2820342 - RS Components, Ltd.
RS Components, Ltd.
Specs
Height 0.4921 ft (1.5 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details